World Star Tech Ushio Laser Diodes HL69001DG

Description
Overview of HL69001DG Laser Diode HL69001DG is a high-performance laser diode developed by Ushio, emitting at a wavelength of 690 nm with an optical output power of 200 mW (CW). It is housed in a standard 5.6 mm package, facilitating easy integration into various applications. With a low operating current of 230 mA and a built-in monitor photodiode, the HL69001DG ensures efficient operation and reliable performance monitoring. It operates effectively within an extended temperature range of -10°C to +75°C, making it suitable for diverse environmental conditions. Key Features: Optical Output Power: Provides up to 200 mW (CW) at 690 nm, delivering robust and stable illumination Operating Current: Low typical operating current of 230 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature Range: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode operation with TE mode oscillation for high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for treatments like photodynamic therapy and photo-immunotherapy for cancer treatment Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Request a Quote
Description
Overview of HL69001DG Laser Diode HL69001DG is a high-performance laser diode developed by Ushio, emitting at a wavelength of 690 nm with an optical output power of 200 mW (CW). It is housed in a standard 5.6 mm package, facilitating easy integration into various applications. With a low operating current of 230 mA and a built-in monitor photodiode, the HL69001DG ensures efficient operation and reliable performance monitoring. It operates effectively within an extended temperature range of -10°C to +75°C, making it suitable for diverse environmental conditions. Key Features: Optical Output Power: Provides up to 200 mW (CW) at 690 nm, delivering robust and stable illumination Operating Current: Low typical operating current of 230 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature Range: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode operation with TE mode oscillation for high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for treatments like photodynamic therapy and photo-immunotherapy for cancer treatment Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL69001DG is a 690 nm AlGaInP laser diode with an optical output power of 210 mW at 25°C case temperature, designed for applications in life science, biomedical, and optical equipment. It operates with a typical current of 230 mA and includes a built-in monitor photodiode. The device operates within a case temperature range of -10°C to +75°C and is packaged in a 5.6 mm case. Beam divergence is 5° to 11° parallel and 11° to 19° perpendicular to the junction. Lasing wavelength is 685 nm to 695 nm at 200 mW output. The maximum reverse voltage for the laser diode is 2 V, and 30 V for the monitor photodiode.

Datasheet Summary
Powered by GS/AI

The HL69001DG is a 690 nm AlGaInP laser diode with an optical output power of 210 mW at 25°C case temperature, designed for applications in life science, biomedical, and optical equipment. It operates with a typical current of 230 mA and includes a built-in monitor photodiode. The device operates within a case temperature range of -10°C to +75°C and is packaged in a 5.6 mm case. Beam divergence is 5° to 11° parallel and 11° to 19° perpendicular to the junction. Lasing wavelength is 685 nm to 695 nm at 200 mW output. The maximum reverse voltage for the laser diode is 2 V, and 30 V for the monitor photodiode.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL69001DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL69001DG
Ushio Laser Diodes HL69001DG
Overview of HL69001DG Laser Diode HL69001DG is a high-performance laser diode developed by Ushio, emitting at a wavelength of 690 nm with an optical output power of 200 mW (CW). It is housed in a standard 5.6 mm package, facilitating easy integration into various applications. With a low operating current of 230 mA and a built-in monitor photodiode, the HL69001DG ensures efficient operation and reliable performance monitoring. It operates effectively within an extended temperature range of -10°C to +75°C, making it suitable for diverse environmental conditions. Key Features: Optical Output Power: Provides up to 200 mW (CW) at 690 nm, delivering robust and stable illumination Operating Current: Low typical operating current of 230 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature Range: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode operation with TE mode oscillation for high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for treatments like photodynamic therapy and photo-immunotherapy for cancer treatment Optical Equipment: Serves as a reliable light source in various optical devices and instruments

Overview of HL69001DG Laser Diode

HL69001DG is a high-performance laser diode developed by Ushio, emitting at a wavelength of 690 nm with an optical output power of 200 mW (CW). It is housed in a standard 5.6 mm package, facilitating easy integration into various applications. With a low operating current of 230 mA and a built-in monitor photodiode, the HL69001DG ensures efficient operation and reliable performance monitoring. It operates effectively within an extended temperature range of -10°C to +75°C, making it suitable for diverse environmental conditions.

Key Features:

  • Optical Output Power: Provides up to 200 mW (CW) at 690 nm, delivering robust and stable illumination
  • Operating Current: Low typical operating current of 230 mA at 200 mW output, ensuring energy efficiency
  • Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability
  • Operating Temperature Range: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode operation with TE mode oscillation for high beam quality Applications:
  • Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research
  • Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy
  • Biomedical: Effective for treatments like photodynamic therapy and photo-immunotherapy for cancer treatment
  • Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL69001DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67231DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40113MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Ushio Laser Diodes - HL65222DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
USB Controlled TEC Laser - TECGL-520-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 5 to 100 milliwatts
View Details