World Star Tech Ushio Laser Diodes HL6358MG-A

Description
Overview of HL6358MG-A Laser Diode HL6358MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6358MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment
Request a Quote
Description
Overview of HL6358MG-A Laser Diode HL6358MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6358MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6358MG series is a red laser diode emitting at 639 nm typical wavelength with 10 mW continuous optical output power, designed for laser leveling, scanning, and optical equipment lighting. It operates in single transverse electric mode with a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. Housed in a 5.6 mm TO-can package, it maintains an operating temperature range of -10°C to +50°C. Beam divergence is 6° to 11° parallel and 16° to 24° perpendicular to the junction. An integrated monitor photodiode provides output power feedback with a current of 0.5 to 2.0 mA at 5 V reverse bias. The diode has a threshold current of 30 to 35 mA and operates with a lasing wavelength between 630 nm and 643 nm.

Datasheet Summary
Powered by GS/AI

The HL6358MG series is a red laser diode emitting at 639 nm typical wavelength with 10 mW continuous optical output power, designed for laser leveling, scanning, and optical equipment lighting. It operates in single transverse electric mode with a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. Housed in a 5.6 mm TO-can package, it maintains an operating temperature range of -10°C to +50°C. Beam divergence is 6° to 11° parallel and 16° to 24° perpendicular to the junction. An integrated monitor photodiode provides output power feedback with a current of 0.5 to 2.0 mA at 5 V reverse bias. The diode has a threshold current of 30 to 35 mA and operates with a lasing wavelength between 630 nm and 643 nm.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6358MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6358MG-A
Ushio Laser Diodes HL6358MG-A
Overview of HL6358MG-A Laser Diode HL6358MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6358MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment

Overview of HL6358MG-A Laser Diode

HL6358MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6358MG-A is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 10 mW (CW)
  • Operating Current: 40 mA (typical)
  • Operating Voltage: 2.5 V (maximum)
  • Threshold Current: 30–35 mA
  • Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24°
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Laser scanners
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6358MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

World Star Tech Diodes - WLD-30-505 Green Laser Diode 505 nm, 30 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL67221DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 680 nm (6800 Å)
View Details