World Star Tech Ushio Laser Diodes HL65263MG

Description
Overview of HL65263MG Laser Diode HL65263MG is a high-performance laser diode emitting visible light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65263MG Laser Diode HL65263MG is a high-performance laser diode emitting visible light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65263MG is a 658 nm AlGaInP laser diode designed for visible light applications such as sensors and optical equipment, delivering 85 mW continuous wave output and 310 mW pulsed output. It operates with a typical current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed, with an operating voltage of 2.6 to 3.3 V. Beam divergence is 7.5° parallel and 15° perpendicular to the junction at 80 mW. Operating temperature is -10°C to +60°C for CW and -10°C to +75°C for pulsed operation. The device features single transverse mode and TE mode oscillation. The package is specified as 5.6 mm standard. The monitor photodiode is not applicable to this variant.

Datasheet Summary
Powered by GS/AI

The HL65263MG is a 658 nm AlGaInP laser diode designed for visible light applications such as sensors and optical equipment, delivering 85 mW continuous wave output and 310 mW pulsed output. It operates with a typical current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed, with an operating voltage of 2.6 to 3.3 V. Beam divergence is 7.5° parallel and 15° perpendicular to the junction at 80 mW. Operating temperature is -10°C to +60°C for CW and -10°C to +75°C for pulsed operation. The device features single transverse mode and TE mode oscillation. The package is specified as 5.6 mm standard. The monitor photodiode is not applicable to this variant.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65263MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65263MG
Ushio Laser Diodes HL65263MG
Overview of HL65263MG Laser Diode HL65263MG is a high-performance laser diode emitting visible light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices

Overview of HL65263MG Laser Diode

HL65263MG is a high-performance laser diode emitting visible light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications.

Key Features:

  • Wavelength: 658 nm (visible red light)
  • Optical Output Power: 85 mW (CW); 310 mW (pulsed)
  • Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed)
  • Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation
  • Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW
  • Package: 5.6 mm standard Applications:
  • Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks
  • Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65263MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
USB Controlled TEC Laser - TECRL-635-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 0.4000 to 125 milliwatts
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 650 nm (6500 Å)
View Details