World Star Tech Ushio Laser Diodes HL6738MG-A

Description
Overview of HL6738MG-A Laser Diode HL6738MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 35 mW. It features a low operating voltage of up to 2.8 V and is housed in a standard 5.6 mm TO-can package, ensuring easy integration into various systems. Designed for operation within an extended temperature range of -10°C to +70°C, it is suitable for diverse environmental conditions. Key Features: Wavelength: 690 nm, providing visible red light suitable for various applications Optical Output Power: 35 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.5 V at 30 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 10.5° at 30 mW output; Perpendicular to Junction: 17° to 23° at 30 mW output Transverse Mode: Single transverse mode with TE mode oscillation for high beam quality Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote Datasheet
Description
Overview of HL6738MG-A Laser Diode HL6738MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 35 mW. It features a low operating voltage of up to 2.8 V and is housed in a standard 5.6 mm TO-can package, ensuring easy integration into various systems. Designed for operation within an extended temperature range of -10°C to +70°C, it is suitable for diverse environmental conditions. Key Features: Wavelength: 690 nm, providing visible red light suitable for various applications Optical Output Power: 35 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.5 V at 30 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 10.5° at 30 mW output; Perpendicular to Junction: 17° to 23° at 30 mW output Transverse Mode: Single transverse mode with TE mode oscillation for high beam quality Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6738MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6738MG-A
Ushio Laser Diodes HL6738MG-A
Overview of HL6738MG-A Laser Diode HL6738MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 35 mW. It features a low operating voltage of up to 2.8 V and is housed in a standard 5.6 mm TO-can package, ensuring easy integration into various systems. Designed for operation within an extended temperature range of -10°C to +70°C, it is suitable for diverse environmental conditions. Key Features: Wavelength: 690 nm, providing visible red light suitable for various applications Optical Output Power: 35 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.5 V at 30 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 10.5° at 30 mW output; Perpendicular to Junction: 17° to 23° at 30 mW output Transverse Mode: Single transverse mode with TE mode oscillation for high beam quality Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities

Overview of HL6738MG-A Laser Diode

HL6738MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 35 mW. It features a low operating voltage of up to 2.8 V and is housed in a standard 5.6 mm TO-can package, ensuring easy integration into various systems. Designed for operation within an extended temperature range of -10°C to +70°C, it is suitable for diverse environmental conditions.

Key Features:

  • Wavelength: 690 nm, providing visible red light suitable for various applications
  • Optical Output Power: 35 mW (CW), delivering stable and consistent illumination
  • Operating Voltage: Low typical operating voltage of 2.5 V at 30 mW output, ensuring energy efficiency
  • Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions
  • Beam Divergence: Parallel to Junction: 7° to 10.5° at 30 mW output; Perpendicular to Junction: 17° to 23° at 30 mW output
  • Transverse Mode: Single transverse mode with TE mode oscillation for high beam quality Applications:
  • Measurement: Ideal for applications requiring precise and stable red laser illumination
  • Laser Modules: Suitable for integration into laser modules used in various optical devices
  • Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6738MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-405 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 405 nm (4050 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-850 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 7 milliwatts
View Details