The TECRL-633-USB is a thermoelectrically cooled red laser module operating at 633 nm with an output power range of 10 to 75 mW. It features a single transverse mode, beam diameter of 5 mm, and divergence less than 0.5 mrad. The laser maintains power stability better than 0.5% and beam pointing stability within ±10 mrad, with warm-up time under 1 minute. It operates from a 3.3 V DC supply drawing less than 1 A. The module integrates a TEC and controller in a compact cylindrical housing measuring 25.3 mm in diameter and 76.2 mm in length, with USB and RS-232 interfaces for control. Operating temperature ranges from +10°C to +40°C, and storage temperature from -40°C to +80°C. The laser is classified as a Class IIIB semiconductor module and requires external heat sinking for extended use.
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.
USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECRL-633-USB |
| Product Name | USB Controlled TEC Laser |
| Laser Type | Laser Diodes |