World Star Tech Ushio Laser Diodes HL40033G

Description
Overview of HL40033G Laser Diode HL40033G is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of up to 1,100 mW. This multi-mode diode is housed in a robust 9.0 mm TO-can package, making it suitable for applications requiring high power and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,100 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: 5.0 V (max) Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Package Type: 9.0 mm TO-can Operating Temperature: 0°C to +30°C Storage Temperature: -40°C to +85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Request a Quote Datasheet
Description
Overview of HL40033G Laser Diode HL40033G is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of up to 1,100 mW. This multi-mode diode is housed in a robust 9.0 mm TO-can package, making it suitable for applications requiring high power and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,100 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: 5.0 V (max) Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Package Type: 9.0 mm TO-can Operating Temperature: 0°C to +30°C Storage Temperature: -40°C to +85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40033G - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40033G
Ushio Laser Diodes HL40033G
Overview of HL40033G Laser Diode HL40033G is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of up to 1,100 mW. This multi-mode diode is housed in a robust 9.0 mm TO-can package, making it suitable for applications requiring high power and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,100 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: 5.0 V (max) Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Package Type: 9.0 mm TO-can Operating Temperature: 0°C to +30°C Storage Temperature: -40°C to +85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources

Overview of HL40033G Laser Diode

HL40033G is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of up to 1,100 mW. This multi-mode diode is housed in a robust 9.0 mm TO-can package, making it suitable for applications requiring high power and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 1,100 mW (CW)
  • Operating Current: 1,000 to 1,300 mA
  • Operating Voltage: 5.0 V (max)
  • Threshold Current: 250 to 400 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Package Type: 9.0 mm TO-can
  • Operating Temperature: 0°C to +30°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Provides illumination for high-resolution scanning and printing
  • Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40033G
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63713HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65261MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details
Ushio Laser Diodes - HL67221DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 680 nm (6800 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-730 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details