World Star Tech Ushio Laser Diodes HL63263DG

Description
Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: 200 mW Package Type: 5.6 mm TO-Can Operating Temperature Range: -10°C to +40°C Transverse Mode: TE Mode Oscillation Beam Divergence: Optimized for precise applications Applications: Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems Machine Vision Systems: Suitable for high-precision imaging and inspection tasks Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: 200 mW Package Type: 5.6 mm TO-Can Operating Temperature Range: -10°C to +40°C Transverse Mode: TE Mode Oscillation Beam Divergence: Optimized for precise applications Applications: Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems Machine Vision Systems: Suitable for high-precision imaging and inspection tasks Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63263DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63263DG
Ushio Laser Diodes HL63263DG
Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: 200 mW Package Type: 5.6 mm TO-Can Operating Temperature Range: -10°C to +40°C Transverse Mode: TE Mode Oscillation Beam Divergence: Optimized for precise applications Applications: Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems Machine Vision Systems: Suitable for high-precision imaging and inspection tasks Optical Equipment: Serves as a reliable light source in various optical devices

Overview of HL63263DG Laser Diode

HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power.

Key Features:

  • Wavelength: Approximately 638 nm (visible red)
  • Output Power: 200 mW
  • Package Type: 5.6 mm TO-Can
  • Operating Temperature Range: -10°C to +40°C
  • Transverse Mode: TE Mode Oscillation
  • Beam Divergence: Optimized for precise applications Applications:
  • Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems
  • Machine Vision Systems: Suitable for high-precision imaging and inspection tasks
  • Optical Equipment: Serves as a reliable light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63263DG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical TEC Lasers - TECBL-450 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 nm (4500 Å)
Laser Power 10 to 60 milliwatts
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details