World Star Tech Ushio Laser Diodes HL40065MG

Description
Overview of HL40065MG Laser Diode HL40065MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote Datasheet
Description
Overview of HL40065MG Laser Diode HL40065MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40065MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40065MG
Ushio Laser Diodes HL40065MG
Overview of HL40065MG Laser Diode HL40065MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing

Overview of HL40065MG Laser Diode

HL40065MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 to 700 mA
  • Operating Voltage: 3.8 to 4.7 V
  • Threshold Current: 100 to 180 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Monitor Photodiode: Built-in
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0 to 30°C
  • Storage Temperature: -40 to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Provides illumination for high-resolution scanning and printing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40065MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Green Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 520 nm (5200 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-850 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 850 nm (8500 Å)
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details
Osram Laser Diodes - PLT5 520HB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details