World Star Tech Ushio Laser Diodes HL63290HD

Description
Overview of HL63290HD Laser Diode HL63290HD is a high-power red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Continuous Wave (CW): Up to 2.2 W; Pulsed: Up to 2.5 W Operating Voltage: 2.4 to 2.8 V Operating Current: Up to 2.5 A Threshold Current: Up to 750 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +55°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL63290HD Laser Diode HL63290HD is a high-power red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Continuous Wave (CW): Up to 2.2 W; Pulsed: Up to 2.5 W Operating Voltage: 2.4 to 2.8 V Operating Current: Up to 2.5 A Threshold Current: Up to 750 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +55°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63290HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63290HD
Ushio Laser Diodes HL63290HD
Overview of HL63290HD Laser Diode HL63290HD is a high-power red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Continuous Wave (CW): Up to 2.2 W; Pulsed: Up to 2.5 W Operating Voltage: 2.4 to 2.8 V Operating Current: Up to 2.5 A Threshold Current: Up to 750 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +55°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices

Overview of HL63290HD Laser Diode

HL63290HD is a high-power red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability.

Key Features:

  • Wavelength: Approximately 638 nm (visible red)
  • Output Power: Continuous Wave (CW): Up to 2.2 W; Pulsed: Up to 2.5 W
  • Operating Voltage: 2.4 to 2.8 V
  • Operating Current: Up to 2.5 A
  • Threshold Current: Up to 750 mA
  • Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43°
  • Package Type: 9 mm TO-Can package with high heat dissipation
  • Operating Temperature: -10°C to +55°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projectors: Ideal for high-brightness red laser projections
  • Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources
  • Optical Equipment: Can be used as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63290HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63623HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL40175MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details