World Star Tech Osram Laser Diodes PLT3 510

Description
Overview of PLT3 510 Laser Diode PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut package, this single-transverse-mo de diode offers efficient radiation for both continuous wave (CW) and pulsed operations. Key Features: Wavelength: 520 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 60–80 mA Operating Voltage: 5.4–7.0 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 iCut Applications: Laser Projection: Utilized in both home and professional settings for high-quality image projection Laser Shows: Employed in entertainment lighting systems for dynamic visual effects Biomedical Applications: Applied in medical diagnostics and imaging devices Metrology: Used in precision measurement instruments
Request a Quote
Description
Overview of PLT3 510 Laser Diode PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut package, this single-transverse-mo de diode offers efficient radiation for both continuous wave (CW) and pulsed operations. Key Features: Wavelength: 520 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 60–80 mA Operating Voltage: 5.4–7.0 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 iCut Applications: Laser Projection: Utilized in both home and professional settings for high-quality image projection Laser Shows: Employed in entertainment lighting systems for dynamic visual effects Biomedical Applications: Applied in medical diagnostics and imaging devices Metrology: Used in precision measurement instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT3 510 is a green laser diode in a miniaturized TO-38 ICut package, designed for continuous wave and pulsed operation in applications such as laser projection, shows, biomedical use, and metrology. It emits at a peak wavelength of 510 to 530 nm with a continuous optical output power of 10 mW at a case temperature of 25 °C. The device operates at a forward current of 60 to 80 mA and a forward voltage of 5.4 to 7.0 V, with an operating temperature range of -20 °C to +60 °C and a storage temperature range of -40 °C to +85 °C. It has a modulation bandwidth exceeding 100 MHz, a junction-to-case thermal resistance of 38 K/W, and a polarization ratio of at least 100:1 (TE:TM).

Datasheet Summary
Powered by GS/AI

The PLT3 510 is a green laser diode in a miniaturized TO-38 ICut package, designed for continuous wave and pulsed operation in applications such as laser projection, shows, biomedical use, and metrology. It emits at a peak wavelength of 510 to 530 nm with a continuous optical output power of 10 mW at a case temperature of 25 °C. The device operates at a forward current of 60 to 80 mA and a forward voltage of 5.4 to 7.0 V, with an operating temperature range of -20 °C to +60 °C and a storage temperature range of -40 °C to +85 °C. It has a modulation bandwidth exceeding 100 MHz, a junction-to-case thermal resistance of 38 K/W, and a polarization ratio of at least 100:1 (TE:TM).

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT3 510 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT3 510
Osram Laser Diodes PLT3 510
Overview of PLT3 510 Laser Diode PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut package, this single-transverse-mo de diode offers efficient radiation for both continuous wave (CW) and pulsed operations. Key Features: Wavelength: 520 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 60–80 mA Operating Voltage: 5.4–7.0 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 iCut Applications: Laser Projection: Utilized in both home and professional settings for high-quality image projection Laser Shows: Employed in entertainment lighting systems for dynamic visual effects Biomedical Applications: Applied in medical diagnostics and imaging devices Metrology: Used in precision measurement instruments

Overview of PLT3 510 Laser Diode

PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut package, this single-transverse-mode diode offers efficient radiation for both continuous wave (CW) and pulsed operations.

Key Features:

  • Wavelength: 520 nm (typical)
  • Optical Output Power: 10 mW (typical at 25°C)
  • Operating Current: 60–80 mA
  • Operating Voltage: 5.4–7.0 V
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-38 iCut Applications:
  • Laser Projection: Utilized in both home and professional settings for high-quality image projection
  • Laser Shows: Employed in entertainment lighting systems for dynamic visual effects
  • Biomedical Applications: Applied in medical diagnostics and imaging devices
  • Metrology: Used in precision measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT3 510
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40113MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Ushio Laser Diodes - HL65233DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40113MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-40G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details