World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-40G-850

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-40G-850 is an infrared laser diode module emitting at 850 nm with an optical output power of 40 mW, designed for applications such as measurement and alignment. It features an adjustable focus beam with a minimum spot size of less than 100 μm at distances under 10 inches, and a collimated beam option of 5 mm at 1 m. The module operates at 3.3 to 5 V DC with a current below 80 mA and requires a heat sink for extended use. It has a cylindrical anodized aluminum housing measuring 12 mm in diameter by 51 mm in length, a laser divergence of less than 1 mrad, and operates within a temperature range of +10°C to +50°C. The laser is Class IIIB, single-mode, and includes ESD and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

The UH5-40G-850 is an infrared laser diode module emitting at 850 nm with an optical output power of 40 mW, designed for applications such as measurement and alignment. It features an adjustable focus beam with a minimum spot size of less than 100 μm at distances under 10 inches, and a collimated beam option of 5 mm at 1 m. The module operates at 3.3 to 5 V DC with a current below 80 mA and requires a heat sink for extended use. It has a cylindrical anodized aluminum housing measuring 12 mm in diameter by 51 mm in length, a laser divergence of less than 1 mrad, and operates within a temperature range of +10°C to +50°C. The laser is Class IIIB, single-mode, and includes ESD and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-40G-850 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-40G-850
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-40G-850
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-40G-850
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL40053MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Compact Laser With Display - COMPACT-520 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 100 milliwatts
View Details