World Star Tech Ushio Laser Diodes HL40053MG

Description
Overview of HL40053MG Laser Diode HL40053MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 500 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 500 mW (CW) Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote Datasheet
Description
Overview of HL40053MG Laser Diode HL40053MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 500 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 500 mW (CW) Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40053MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40053MG
Ushio Laser Diodes HL40053MG
Overview of HL40053MG Laser Diode HL40053MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 500 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 500 mW (CW) Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing

Overview of HL40053MG Laser Diode

HL40053MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 500 mW. This diode is designed for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 500 mW (CW)
  • Operating Current: 370 to 410 mA
  • Operating Voltage: Up to 4.9 V
  • Threshold Current: 110 to 130 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0°C to 30°C
  • Storage Temperature: -35°C to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Provides illumination for high-resolution scanning and printing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40053MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Ushio Laser Diodes - HL63623HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 to 658 nm (5200 to 6580 Å)
Laser Power 10 to 50 milliwatts
View Details