World Star Tech Ushio Laser Diodes HL83013MG

Description
Overview of HL83013MG Laser Diode HL83013MG is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote
Description
Overview of HL83013MG Laser Diode HL83013MG is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL83013MG is an 830 nm infrared laser diode delivering 50 mW continuous optical output power, designed for sensor, night vision, and machine vision applications. It operates with a maximum voltage of 2.4 V and a typical current of 75 mA at full output. The device uses a φ5.6 mm package and maintains single transverse mode with TE oscillation. It functions within an operating temperature range of -10°C to +60°C and has a lasing wavelength of 830 nm typical. Beam divergence is 6° to 12° parallel and 18° to 26° perpendicular to the junction. Reverse voltage must not exceed 2 V. Storage temperature limits are -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

HL83013MG is an 830 nm infrared laser diode delivering 50 mW continuous optical output power, designed for sensor, night vision, and machine vision applications. It operates with a maximum voltage of 2.4 V and a typical current of 75 mA at full output. The device uses a φ5.6 mm package and maintains single transverse mode with TE oscillation. It functions within an operating temperature range of -10°C to +60°C and has a lasing wavelength of 830 nm typical. Beam divergence is 6° to 12° parallel and 18° to 26° perpendicular to the junction. Reverse voltage must not exceed 2 V. Storage temperature limits are -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL83013MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL83013MG
Ushio Laser Diodes HL83013MG
Overview of HL83013MG Laser Diode HL83013MG is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination

Overview of HL83013MG Laser Diode

HL83013MG is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications.

Key Features:

  • Optical Output Power: 50 mW (CW), providing reliable infrared illumination
  • Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance
  • Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications:
  • Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders
  • Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination
  • Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing
  • Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL83013MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details
Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Blue - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 450 nm (4500 Å)
View Details
Ushio Laser Diodes - HL6361MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details