World Star Tech Ushio Laser Diodes HL40063MG

Description
Overview of HL40063MG Laser Diode HL40063MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This multi-mode diode is housed in a 5.6 mm TO-can package, offering reliable performance for various industrial and biomedical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Request a Quote Datasheet
Description
Overview of HL40063MG Laser Diode HL40063MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This multi-mode diode is housed in a 5.6 mm TO-can package, offering reliable performance for various industrial and biomedical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40063MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40063MG
Ushio Laser Diodes HL40063MG
Overview of HL40063MG Laser Diode HL40063MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This multi-mode diode is housed in a 5.6 mm TO-can package, offering reliable performance for various industrial and biomedical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 700 mA Operating Voltage: 3.8 to 4.7 V Threshold Current: 100 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources

Overview of HL40063MG Laser Diode

HL40063MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This multi-mode diode is housed in a 5.6 mm TO-can package, offering reliable performance for various industrial and biomedical applications.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 to 700 mA
  • Operating Voltage: 3.8 to 4.7 V
  • Threshold Current: 100 to 180 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0°C to 30°C
  • Storage Temperature: -40°C to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • Measurement Systems: Used in various measurement and analysis equipment requiring stable and high-power light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40063MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL69001DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 690 nm (6900 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Green Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 520 nm (5200 Å)
View Details
Ushio Laser Diodes - HL8337MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details