World Star Tech Ushio Laser Diodes HL63643DG

Description
Overview of HL63643DG Laser Diode HL63643DG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW at 25°C, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 225–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -40°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 33% (typical) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet
Description
Overview of HL63643DG Laser Diode HL63643DG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW at 25°C, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 225–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -40°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 33% (typical) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63643DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63643DG
Ushio Laser Diodes HL63643DG
Overview of HL63643DG Laser Diode HL63643DG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW at 25°C, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 225–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -40°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 33% (typical) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL63643DG Laser Diode

HL63643DG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW at 25°C, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 200 mW (CW) at 25°C
  • Operating Current: 225–260 mA (at 200 mW)
  • Operating Voltage: 2.7–3.0 V (at 200 mW)
  • Threshold Current: 50–70 mA
  • Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM)
  • Operating Temperature Range: -40°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation)
  • Wall-Plug Efficiency: 33% (typical) Applications:
  • Laser Modules: Ideal for integration into precision laser systems
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63643DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details
Compact Laser With Display - COMPACT - 633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 75 milliwatts
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63193MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details