World Star Tech Red Laser Modules: UH-Series Red Laser diode modules UH5-75G-685

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-75G-685 is a Class IIIB red laser diode module with a 685 nm wavelength and 75 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus beam, <1 mrad divergence, and <1% power stability with a heat sink. The module operates on 3.3 to 5 V DC with less than 150 mA current draw, and includes ESD and reverse polarity protection. Its mechanical dimensions are 12 mm in diameter and 51 mm in length, with a 200 mm cable. The operating temperature range is +10°C to +50°C, and it requires a heat sink for extended use. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Datasheet Summary
Powered by GS/AI

The UH5-75G-685 is a Class IIIB red laser diode module with a 685 nm wavelength and 75 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus beam, <1 mrad divergence, and <1% power stability with a heat sink. The module operates on 3.3 to 5 V DC with less than 150 mA current draw, and includes ESD and reverse polarity protection. Its mechanical dimensions are 12 mm in diameter and 51 mm in length, with a 200 mm cable. The operating temperature range is +10°C to +50°C, and it requires a heat sink for extended use. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UH-Series Red Laser diode modules - UH5-75G-685 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UH-Series Red Laser diode modules
UH5-75G-685
Red Laser Modules: UH-Series Red Laser diode modules UH5-75G-685
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.

The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • Adjustable focus
  • Auto Power Control
  • High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-75G-685
Product Name Red Laser Modules: UH-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Green Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 520 nm (5200 Å)
View Details
Cylindrical TEC Lasers - TECRL-633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 10 to 75 milliwatts
View Details
Ushio Laser Diodes - HL70031DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 705 nm (7050 Å)
View Details