World Star Tech Ushio Laser Diodes HL6385DG-A

Description
Overview of HL6385DG-A Laser Diode HL6385DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Description
Overview of HL6385DG-A Laser Diode HL6385DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6385DG is a 642 nm AlGaInP laser diode offering 150 mW continuous-wave optical output in a φ5.6 mm package. It operates with a threshold current of 110 to 140 mA and an operating current of 280 to 350 mA at 2.6 to 3.0 V, maintaining single transverse mode TE oscillation. Beam divergence ranges from 6° to 13° parallel and 13° to 22° perpendicular to the junction. The case temperature must be maintained between -10°C and +40°C for reliable operation, with storage temperatures ranging from -40°C to +85°C. The device is not designed for radiation-resistant applications.

Datasheet Summary
Powered by GS/AI

The HL6385DG is a 642 nm AlGaInP laser diode offering 150 mW continuous-wave optical output in a φ5.6 mm package. It operates with a threshold current of 110 to 140 mA and an operating current of 280 to 350 mA at 2.6 to 3.0 V, maintaining single transverse mode TE oscillation. Beam divergence ranges from 6° to 13° parallel and 13° to 22° perpendicular to the junction. The case temperature must be maintained between -10°C and +40°C for reliable operation, with storage temperatures ranging from -40°C to +85°C. The device is not designed for radiation-resistant applications.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6385DG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6385DG-A
Ushio Laser Diodes HL6385DG-A
Overview of HL6385DG-A Laser Diode HL6385DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL6385DG-A Laser Diode

HL6385DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 642 nm (typical)
  • Optical Output Power: 150 mW (CW)
  • Operating Current: 280–350 mA
  • Operating Voltage: 2.6–3.0 V
  • Threshold Current: 110–140 mA
  • Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM)
  • Operating Temperature Range: -10°C to +40°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Modules: Utilized in precision laser systems
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6385DG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details