World Star Tech Ushio Laser Diodes HL6395MG-A

Description
Overview of HL6395MG-A Laser Diode HL6395MG-A is a high-performance red laser diode from Ushio, designed for precision and reliability in industrial and optical applications. With a 639 nm wavelength and a 10 mW continuous wave (CW) optical output, this single-mode device ensures stable and accurate performance. The HL6395MG’s high output power, compact design, and built-in monitor photodiode make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55–70 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL6395MG-A Laser Diode HL6395MG-A is a high-performance red laser diode from Ushio, designed for precision and reliability in industrial and optical applications. With a 639 nm wavelength and a 10 mW continuous wave (CW) optical output, this single-mode device ensures stable and accurate performance. The HL6395MG’s high output power, compact design, and built-in monitor photodiode make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55–70 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6395MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6395MG-A
Ushio Laser Diodes HL6395MG-A
Overview of HL6395MG-A Laser Diode HL6395MG-A is a high-performance red laser diode from Ushio, designed for precision and reliability in industrial and optical applications. With a 639 nm wavelength and a 10 mW continuous wave (CW) optical output, this single-mode device ensures stable and accurate performance. The HL6395MG’s high output power, compact design, and built-in monitor photodiode make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55–70 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices

Overview of HL6395MG-A Laser Diode

HL6395MG-A is a high-performance red laser diode from Ushio, designed for precision and reliability in industrial and optical applications. With a 639 nm wavelength and a 10 mW continuous wave (CW) optical output, this single-mode device ensures stable and accurate performance. The HL6395MG’s high output power, compact design, and built-in monitor photodiode make it an excellent choice for applications demanding reliable and efficient red laser sources.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 10 mW (CW)
  • Operating Current: 55–70 mA
  • Operating Voltage: 2.3–2.5 V
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Levelers: Utilized in precision leveling and alignment systems
  • Laser Scanners: Employed in 2D and 3D scanning applications
  • Optical Equipment: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6395MG-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL65232DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520EB_Q - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details