World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-100G-808

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-100G-808 is an infrared laser diode module emitting at 808 nm with 100 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus, low divergence (<1 mrad), and a spot size under 100 μm at distances under 10 inches. Housed in a 12 mm diameter by 51 mm long anodized aluminum body, it operates on 3.3 to 5 V DC with less than 200 mA current and requires a heat sink for extended use. It is rated as Class IIIB, with operational temperature range of +10°C to +50°C and built-in ESD and reverse polarity protection. The output power stability is under 1% with heat sink, and wavelength drift is 0.2 nm/°C.

Datasheet Summary
Powered by GS/AI

The UH5-100G-808 is an infrared laser diode module emitting at 808 nm with 100 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus, low divergence (<1 mrad), and a spot size under 100 μm at distances under 10 inches. Housed in a 12 mm diameter by 51 mm long anodized aluminum body, it operates on 3.3 to 5 V DC with less than 200 mA current and requires a heat sink for extended use. It is rated as Class IIIB, with operational temperature range of +10°C to +50°C and built-in ESD and reverse polarity protection. The output power stability is under 1% with heat sink, and wavelength drift is 0.2 nm/°C.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-808 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-100G-808
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-100G-808
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-100G-808
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

World Star Tech Diodes - WLD-30-505 Green Laser Diode 505 nm, 30 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Blue - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 450 nm (4500 Å)
View Details
Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details