World Star Tech Laser Line Generators : FLL Series FLL5-0.4P-650

Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote Datasheet
Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Markham, Ontario, Canada
Laser Line Generators : FLL Series
FLL5-0.4P-650
Laser Line Generators : FLL Series FLL5-0.4P-650
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement

FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.

Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.

Custom mechanical and optical configurations are available.

Features

  • Fixed Focus Line
  • Compact Case
  • Reverse Polarity Protected

Applications

  • Alignment
  • Positioning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number FLL5-0.4P-650
Product Name Laser Line Generators : FLL Series
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT 516 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 516 nm (5160 Å)
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-20G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL6545MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details