World Star Tech Ushio Laser Diodes HL63283HD

Description
Overview of HL63283HD Laser Diode HL63283HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 637 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 637 nm (visible red) Output Power: Continuous Wave (CW): Up to 1.2 W; Pulsed: Up to 1.5 W Operating Voltage: 2.3 to 2.7 V Operating Current: 1,300 to 1,600 mA Threshold Current: 340 to 440 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +45°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL63283HD Laser Diode HL63283HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 637 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 637 nm (visible red) Output Power: Continuous Wave (CW): Up to 1.2 W; Pulsed: Up to 1.5 W Operating Voltage: 2.3 to 2.7 V Operating Current: 1,300 to 1,600 mA Threshold Current: 340 to 440 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +45°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL63283HD is a 636 nm AlGaInP laser diode in a 9 mm TO-Can package, designed for continuous wave and pulsed operation in laser projectors and optical equipment. It delivers 1.2 W optical output power in CW mode and 1.5 W in pulsed mode (50 Hz, 33% duty cycle), with an operating current of 1300 to 1600 mA and voltage of 2.3 to 2.7 V at 1.2 W. Beam divergence ranges from 3 to 20 degrees parallel to the junction and 23 to 43 degrees perpendicular. Operating temperature is -10 to +45°C, with storage temperature from -40 to +85°C. The device has a threshold current of 340 to 440 mA and a reverse voltage limit of 2 V. It features high wall plug efficiency and heat dissipation capability.

Datasheet Summary
Powered by GS/AI

HL63283HD is a 636 nm AlGaInP laser diode in a 9 mm TO-Can package, designed for continuous wave and pulsed operation in laser projectors and optical equipment. It delivers 1.2 W optical output power in CW mode and 1.5 W in pulsed mode (50 Hz, 33% duty cycle), with an operating current of 1300 to 1600 mA and voltage of 2.3 to 2.7 V at 1.2 W. Beam divergence ranges from 3 to 20 degrees parallel to the junction and 23 to 43 degrees perpendicular. Operating temperature is -10 to +45°C, with storage temperature from -40 to +85°C. The device has a threshold current of 340 to 440 mA and a reverse voltage limit of 2 V. It features high wall plug efficiency and heat dissipation capability.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63283HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63283HD
Ushio Laser Diodes HL63283HD
Overview of HL63283HD Laser Diode HL63283HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 637 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: Approximately 637 nm (visible red) Output Power: Continuous Wave (CW): Up to 1.2 W; Pulsed: Up to 1.5 W Operating Voltage: 2.3 to 2.7 V Operating Current: 1,300 to 1,600 mA Threshold Current: 340 to 440 mA Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43° Package Type: 9 mm TO-Can package with high heat dissipation Operating Temperature: -10°C to +45°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices

Overview of HL63283HD Laser Diode

HL63283HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 637 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability.

Key Features:

  • Wavelength: Approximately 637 nm (visible red)
  • Output Power: Continuous Wave (CW): Up to 1.2 W; Pulsed: Up to 1.5 W
  • Operating Voltage: 2.3 to 2.7 V
  • Operating Current: 1,300 to 1,600 mA
  • Threshold Current: 340 to 440 mA
  • Beam Divergence: Parallel to junction: 3° to 20°; Perpendicular to junction: 23° to 43°
  • Package Type: 9 mm TO-Can package with high heat dissipation
  • Operating Temperature: -10°C to +45°C Applications:
  • Laser Projectors: Ideal for high-brightness red laser projections
  • Laser Light Shows: Used in laser light shows requiring vivid red light sources
  • Optical Instruments: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63283HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
II-VI Laser Diodes - BMU9-10A-9XX-01-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 976 nm (9150 to 9760 Å)
View Details
Laser Diodes- Measured and Characterized - PLT 516 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 516 nm (5160 Å)
View Details