World Star Tech Ushio Laser Diodes HL65262MG

Description
Overview of HL65262MG Laser Diode HL65262MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65262MG Laser Diode HL65262MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65262MG is a 658 nm AlGaInP laser diode designed for visible light applications, offering 85 mW continuous wave output and 310 mW pulsed output under 10 ns pulses at 10% duty cycle. It operates with a typical current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed, with an operating voltage range of 2.6 to 3.3 V. The device maintains single transverse mode and TE oscillation, with beam divergence of 4° to 11° parallel and 11° to 19° perpendicular to the junction. Operating temperature is rated from -10°C to +60°C for CW and +75°C for pulsed operation. The package is a standard 5.6 mm case with a monitor photodiode, though the monitor diode is not applicable to the HL65263MG and HL65264MG variants. Lasing wavelength ranges from 652 nm to 665 nm at 80 mW output.

Datasheet Summary
Powered by GS/AI

The HL65262MG is a 658 nm AlGaInP laser diode designed for visible light applications, offering 85 mW continuous wave output and 310 mW pulsed output under 10 ns pulses at 10% duty cycle. It operates with a typical current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed, with an operating voltage range of 2.6 to 3.3 V. The device maintains single transverse mode and TE oscillation, with beam divergence of 4° to 11° parallel and 11° to 19° perpendicular to the junction. Operating temperature is rated from -10°C to +60°C for CW and +75°C for pulsed operation. The package is a standard 5.6 mm case with a monitor photodiode, though the monitor diode is not applicable to the HL65263MG and HL65264MG variants. Lasing wavelength ranges from 652 nm to 665 nm at 80 mW output.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65262MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65262MG
Ushio Laser Diodes HL65262MG
Overview of HL65262MG Laser Diode HL65262MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices

Overview of HL65262MG Laser Diode

HL65262MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications.

Key Features:

  • Wavelength: 658 nm (visible red light)
  • Optical Output Power: 85 mW (CW); 310 mW (pulsed)
  • Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed)
  • Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation
  • Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW
  • Package: 5.6 mm standard Applications:
  • Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes
  • Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement
  • LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications
  • Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65262MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67221DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 680 nm (6800 Å)
View Details
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
Osram Laser Diodes - PLT5 522FA_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL40161MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details