World Star Tech Ushio Laser Diodes HL6750MG-A

Description
Overview of HL6750MG-A Laser Diode HL6750MG-A is a red laser diode developed by Ushio, emitting at a wavelength of 685 nm with a continuous wave (CW) optical output power of 50 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +70°C. Key Features: Wavelength: 685 nm, providing visible red light suitable for various applications Optical Output Power: 50 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 50 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 12° at 50 mW output; Perpendicular to Junction: 18° to 25° at 50 mW output Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Description
Overview of HL6750MG-A Laser Diode HL6750MG-A is a red laser diode developed by Ushio, emitting at a wavelength of 685 nm with a continuous wave (CW) optical output power of 50 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +70°C. Key Features: Wavelength: 685 nm, providing visible red light suitable for various applications Optical Output Power: 50 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 50 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 12° at 50 mW output; Perpendicular to Junction: 18° to 25° at 50 mW output Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL6750MG is a 685 nm AlGaInP laser diode with a 50 mW continuous wave optical output power, designed for applications such as measurement, sensing, and laser modules. It is packaged in a 5.6 mm diameter case and operates with a typical voltage of 2.3 V at 50 mW output. The device maintains single transverse mode and TE oscillation, with beam divergence of 7° to 12° parallel and 18° to 25° perpendicular to the junction. It functions within a temperature range of -10°C to +70°C and has a peak lasing wavelength of 685 nm at 50 mW. The maximum optical output power is rated at 55 mW, with an operating voltage not exceeding 3.0 V.

Datasheet Summary
Powered by GS/AI

HL6750MG is a 685 nm AlGaInP laser diode with a 50 mW continuous wave optical output power, designed for applications such as measurement, sensing, and laser modules. It is packaged in a 5.6 mm diameter case and operates with a typical voltage of 2.3 V at 50 mW output. The device maintains single transverse mode and TE oscillation, with beam divergence of 7° to 12° parallel and 18° to 25° perpendicular to the junction. It functions within a temperature range of -10°C to +70°C and has a peak lasing wavelength of 685 nm at 50 mW. The maximum optical output power is rated at 55 mW, with an operating voltage not exceeding 3.0 V.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6750MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6750MG-A
Ushio Laser Diodes HL6750MG-A
Overview of HL6750MG-A Laser Diode HL6750MG-A is a red laser diode developed by Ushio, emitting at a wavelength of 685 nm with a continuous wave (CW) optical output power of 50 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +70°C. Key Features: Wavelength: 685 nm, providing visible red light suitable for various applications Optical Output Power: 50 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 50 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 7° to 12° at 50 mW output; Perpendicular to Junction: 18° to 25° at 50 mW output Applications: Measurement: Ideal for applications requiring precise and stable red laser illumination Laser Modules: Suitable for integration into laser modules used in various optical devices Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities

Overview of HL6750MG-A Laser Diode

HL6750MG-A is a red laser diode developed by Ushio, emitting at a wavelength of 685 nm with a continuous wave (CW) optical output power of 50 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +70°C.

Key Features:

  • Wavelength: 685 nm, providing visible red light suitable for various applications
  • Optical Output Power: 50 mW (CW), delivering stable and consistent illumination
  • Operating Voltage: Low typical operating voltage of 2.3 V at 50 mW output, ensuring energy efficiency
  • Operating Temperature Range: Functional between -10°C and +70°C, accommodating diverse environmental conditions
  • Beam Divergence: Parallel to Junction: 7° to 12° at 50 mW output; Perpendicular to Junction: 18° to 25° at 50 mW output Applications:
  • Measurement: Ideal for applications requiring precise and stable red laser illumination
  • Laser Modules: Suitable for integration into laser modules used in various optical devices
  • Sensing: Employed in optical sensors and detection systems for accurate sensing capabilities
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6750MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-35-638-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 638 nm (6380 Å)
View Details
Ushio Laser Diodes - HL65231DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details
Osram Laser Diodes - PLT5 520_B1-3 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details