World Star Tech Ushio Laser Diodes HL6366DG-A

Description
Overview of HL6366DG-A Laser Diode HL6366DG-A is a high-performance 642 nm red laser diode manufactured by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 80 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet
Description
Overview of HL6366DG-A Laser Diode HL6366DG-A is a high-performance 642 nm red laser diode manufactured by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 80 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6366DG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6366DG-A
Ushio Laser Diodes HL6366DG-A
Overview of HL6366DG-A Laser Diode HL6366DG-A is a high-performance 642 nm red laser diode manufactured by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 80 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL6366DG-A Laser Diode

HL6366DG-A is a high-performance 642 nm red laser diode manufactured by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 80 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 642 nm (typical)
  • Optical Output Power: 80 mW (CW)
  • Operating Current: 155–175 mA
  • Operating Voltage: 2.5–2.7 V
  • Threshold Current: 80–95 mA
  • Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Operating Temperature Range: -10°C to +50°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Modules: Ideal for integration into precision laser systems
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6366DG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL6354MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details