World Star Tech Ushio Laser Diodes HL40071MG

Description
Overview of HL40071MG Laser Diode HL40071MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 300 mW. This single-mode diode is housed in a compact 5.6 mm TO-can package, offering precise beam characteristics and high reliability for demanding applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 300 mW (CW) Operating Current: 280 to 350 mA Operating Voltage: 6.0 to 7.0 V Threshold Current: 50 to 80 mA Beam Divergence: Parallel to junction: 3° to 9° (FWHM); Perpendicular to junction: 11° to 19° (FWHM) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to +70°C Storage Temperature: -40°C to +85°C Applications: Optical Data Storage: Ideal for Blu-ray disc readers and writers due to its 405 nm wavelength, which allows for high-density data storage Medical Devices: Its precision and reliability make it suitable for medical imaging and diagnostic equipment Laser Printing: The high output power and precise wavelength contribute to high-resolution printing and efficient performance in laser printers
Request a Quote
Description
Overview of HL40071MG Laser Diode HL40071MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 300 mW. This single-mode diode is housed in a compact 5.6 mm TO-can package, offering precise beam characteristics and high reliability for demanding applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 300 mW (CW) Operating Current: 280 to 350 mA Operating Voltage: 6.0 to 7.0 V Threshold Current: 50 to 80 mA Beam Divergence: Parallel to junction: 3° to 9° (FWHM); Perpendicular to junction: 11° to 19° (FWHM) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to +70°C Storage Temperature: -40°C to +85°C Applications: Optical Data Storage: Ideal for Blu-ray disc readers and writers due to its 405 nm wavelength, which allows for high-density data storage Medical Devices: Its precision and reliability make it suitable for medical imaging and diagnostic equipment Laser Printing: The high output power and precise wavelength contribute to high-resolution printing and efficient performance in laser printers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL40071MG is a violet laser diode for optical applications, operating at a lasing wavelength of 405 nm with a maximum optical output power of 360 mW and a typical optical output power of 300 mW at an operating current of 280 to 350 mA and voltage of 6.0 to 7.0 V. It features a threshold current of 50 to 80 mA, beam divergence of 3° to 9° parallel to the junction and 11° to 19° perpendicular to the junction, and includes a monitor photodiode for initial checking. The device is housed in a 5.6 mm TO-can package and operates within a temperature range of 0°C to +70°C, with storage temperatures from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The HL40071MG is a violet laser diode for optical applications, operating at a lasing wavelength of 405 nm with a maximum optical output power of 360 mW and a typical optical output power of 300 mW at an operating current of 280 to 350 mA and voltage of 6.0 to 7.0 V. It features a threshold current of 50 to 80 mA, beam divergence of 3° to 9° parallel to the junction and 11° to 19° perpendicular to the junction, and includes a monitor photodiode for initial checking. The device is housed in a 5.6 mm TO-can package and operates within a temperature range of 0°C to +70°C, with storage temperatures from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40071MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40071MG
Ushio Laser Diodes HL40071MG
Overview of HL40071MG Laser Diode HL40071MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 300 mW. This single-mode diode is housed in a compact 5.6 mm TO-can package, offering precise beam characteristics and high reliability for demanding applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 300 mW (CW) Operating Current: 280 to 350 mA Operating Voltage: 6.0 to 7.0 V Threshold Current: 50 to 80 mA Beam Divergence: Parallel to junction: 3° to 9° (FWHM); Perpendicular to junction: 11° to 19° (FWHM) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to +70°C Storage Temperature: -40°C to +85°C Applications: Optical Data Storage: Ideal for Blu-ray disc readers and writers due to its 405 nm wavelength, which allows for high-density data storage Medical Devices: Its precision and reliability make it suitable for medical imaging and diagnostic equipment Laser Printing: The high output power and precise wavelength contribute to high-resolution printing and efficient performance in laser printers

Overview of HL40071MG Laser Diode

HL40071MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 300 mW. This single-mode diode is housed in a compact 5.6 mm TO-can package, offering precise beam characteristics and high reliability for demanding applications.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 300 mW (CW)
  • Operating Current: 280 to 350 mA
  • Operating Voltage: 6.0 to 7.0 V
  • Threshold Current: 50 to 80 mA
  • Beam Divergence: Parallel to junction: 3° to 9° (FWHM); Perpendicular to junction: 11° to 19° (FWHM)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0°C to +70°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Optical Data Storage: Ideal for Blu-ray disc readers and writers due to its 405 nm wavelength, which allows for high-density data storage
  • Medical Devices: Its precision and reliability make it suitable for medical imaging and diagnostic equipment
  • Laser Printing: The high output power and precise wavelength contribute to high-resolution printing and efficient performance in laser printers
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40071MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Osram Laser Diodes - PLPT9 450LB_E - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Ushio Laser Diodes - HL8338MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details