World Star Tech Ushio Laser Diodes HL6501MG-A

Description
Overview of HL6501MG-A Laser Diode HL6501MG-A is a high-performance 658 nm red laser diode manufactured by Ushio. Designed for precision optical applications, it offers a combination of high output power, reliability, and versatility. Key Features: Wavelength: 658 nm (typical), emitting visible red light Optical Output Power: 30 mW in continuous wave (CW) mode; up to 35 mW under pulse conditions Operating Temperature: -10°C to +60°C Built-in Monitor Diode: Facilitates power control and monitoring Beam Divergence: Parallel to junction: 7° to 10.5° (FWHM); Perpendicular to junction: 18° to 26° (FWHM) Package: Standard 5.6 mm TO-can package Transverse Mode: Single transverse electric (TE) mode oscillation Applications: Laser Levelers: Providing precise leveling for construction and alignment tasks Laser Scanners: Emitting stable light for scanning and measurement devices Optical Equipment Light Sources: Serving as a reliable light source in various optical instruments
Request a Quote
Description
Overview of HL6501MG-A Laser Diode HL6501MG-A is a high-performance 658 nm red laser diode manufactured by Ushio. Designed for precision optical applications, it offers a combination of high output power, reliability, and versatility. Key Features: Wavelength: 658 nm (typical), emitting visible red light Optical Output Power: 30 mW in continuous wave (CW) mode; up to 35 mW under pulse conditions Operating Temperature: -10°C to +60°C Built-in Monitor Diode: Facilitates power control and monitoring Beam Divergence: Parallel to junction: 7° to 10.5° (FWHM); Perpendicular to junction: 18° to 26° (FWHM) Package: Standard 5.6 mm TO-can package Transverse Mode: Single transverse electric (TE) mode oscillation Applications: Laser Levelers: Providing precise leveling for construction and alignment tasks Laser Scanners: Emitting stable light for scanning and measurement devices Optical Equipment Light Sources: Serving as a reliable light source in various optical instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6501MG is a 658 nm AlGaInP laser diode with a 30 mW continuous wave optical output power, designed for applications such as laser levelers and optical scanners. It features a built-in monitor photodiode, single transverse mode operation, and TE mode oscillation. The device operates within a temperature range of -10°C to +60°C and is housed in a 5.6 mm TO-can package. Beam divergence is specified as 7° to 10.5° parallel and 18° to 26° perpendicular to the junction. The maximum optical output power is 35 mW, with an operating voltage of 2.1 V to 3.0 V and threshold current between 30 mA and 70 mA.

Datasheet Summary
Powered by GS/AI

The HL6501MG is a 658 nm AlGaInP laser diode with a 30 mW continuous wave optical output power, designed for applications such as laser levelers and optical scanners. It features a built-in monitor photodiode, single transverse mode operation, and TE mode oscillation. The device operates within a temperature range of -10°C to +60°C and is housed in a 5.6 mm TO-can package. Beam divergence is specified as 7° to 10.5° parallel and 18° to 26° perpendicular to the junction. The maximum optical output power is 35 mW, with an operating voltage of 2.1 V to 3.0 V and threshold current between 30 mA and 70 mA.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6501MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6501MG-A
Ushio Laser Diodes HL6501MG-A
Overview of HL6501MG-A Laser Diode HL6501MG-A is a high-performance 658 nm red laser diode manufactured by Ushio. Designed for precision optical applications, it offers a combination of high output power, reliability, and versatility. Key Features: Wavelength: 658 nm (typical), emitting visible red light Optical Output Power: 30 mW in continuous wave (CW) mode; up to 35 mW under pulse conditions Operating Temperature: -10°C to +60°C Built-in Monitor Diode: Facilitates power control and monitoring Beam Divergence: Parallel to junction: 7° to 10.5° (FWHM); Perpendicular to junction: 18° to 26° (FWHM) Package: Standard 5.6 mm TO-can package Transverse Mode: Single transverse electric (TE) mode oscillation Applications: Laser Levelers: Providing precise leveling for construction and alignment tasks Laser Scanners: Emitting stable light for scanning and measurement devices Optical Equipment Light Sources: Serving as a reliable light source in various optical instruments

Overview of HL6501MG-A Laser Diode

HL6501MG-A is a high-performance 658 nm red laser diode manufactured by Ushio. Designed for precision optical applications, it offers a combination of high output power, reliability, and versatility.

Key Features:

  • Wavelength: 658 nm (typical), emitting visible red light
  • Optical Output Power: 30 mW in continuous wave (CW) mode; up to 35 mW under pulse conditions
  • Operating Temperature: -10°C to +60°C
  • Built-in Monitor Diode: Facilitates power control and monitoring
  • Beam Divergence: Parallel to junction: 7° to 10.5° (FWHM); Perpendicular to junction: 18° to 26° (FWHM)
  • Package: Standard 5.6 mm TO-can package
  • Transverse Mode: Single transverse electric (TE) mode oscillation

Applications:

  • Laser Levelers: Providing precise leveling for construction and alignment tasks
  • Laser Scanners: Emitting stable light for scanning and measurement devices
  • Optical Equipment Light Sources: Serving as a reliable light source in various optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6501MG-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Collimated Laser Diode - COL-XXG-520A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 10 to 50 milliwatts
View Details
Osram Laser Diodes - PLT5 520DB_P - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL6360MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 650 nm (6500 Å)
View Details