The UH5-50G-658 is a red laser diode module emitting 50 mW at 658 nm with continuous operation and single-mode structure. It features an adjustable collimated beam with divergence less than 1 mrad and a spot size adjustable down to under 100 μm at distances under 10 inches. The module operates on 3.3 to 5 V DC with a current draw under 120 mA and includes auto power control, ESD, and reverse polarity protection. Packaged in a 12 mm diameter by 51 mm long anodized aluminum body with a 200 mm cable, it is rated for operation from +10°C to +50°C and requires a heat sink for extended use. Classified as Class IIIB, it emits visible radiation hazardous to the eye. The case is electrically connected to the circuit, and the surface must not be damaged.
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.
Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.
The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UH5-50G-658 |
| Product Name | Red Laser Modules: UH-Series Red Laser diode modules |
| Laser Type | Laser Diodes; Laser Diode Modules |