World Star Tech Ushio Laser Diodes HL63153AT

Description
Overview of HL63153AT Laser Diode HL63153AT is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver high optical output power in a compact form factor, making it suitable for various applications requiring stable and precise light emission in the red spectrum. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 150 mW Operating Current: Typical operating current is 230 mA, with a threshold current of 75–100 mA Operating Voltage: Typical operating voltage is 2.7 V, with a maximum of 3.1 V Beam Divergence: Offers a divergence of 8.5° parallel and 18° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 3.8 mm TO-can package Polarization: Emits in transverse electric (TE) mode Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Applications Pico Projectors: Ideal for integration into compact projection systems Laser Modules: Used in various optical devices requiring stable and visible red light Optical Equipment: Serves as a reliable light source in various optical systems
Request a Quote
Description
Overview of HL63153AT Laser Diode HL63153AT is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver high optical output power in a compact form factor, making it suitable for various applications requiring stable and precise light emission in the red spectrum. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 150 mW Operating Current: Typical operating current is 230 mA, with a threshold current of 75–100 mA Operating Voltage: Typical operating voltage is 2.7 V, with a maximum of 3.1 V Beam Divergence: Offers a divergence of 8.5° parallel and 18° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 3.8 mm TO-can package Polarization: Emits in transverse electric (TE) mode Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Applications Pico Projectors: Ideal for integration into compact projection systems Laser Modules: Used in various optical devices requiring stable and visible red light Optical Equipment: Serves as a reliable light source in various optical systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63153AT is a 638 nm AlGaInP laser diode designed for visible light applications such as pico projectors and optical equipment. It delivers 150 mW continuous wave optical output at a typical operating current of 230 mA and a maximum operating voltage of 2.7 V. The device is packaged in a φ3.8 mm TO-can and operates within a case temperature range of -10°C to +60°C. Beam divergence is 8.5° parallel and 18° perpendicular to the junction at full width at half maximum. It oscillates in transverse electric mode and has a threshold current of 75 to 100 mA. The lasing wavelength ranges from 632 nm to 643 nm at 150 mW output.

Datasheet Summary
Powered by GS/AI

The HL63153AT is a 638 nm AlGaInP laser diode designed for visible light applications such as pico projectors and optical equipment. It delivers 150 mW continuous wave optical output at a typical operating current of 230 mA and a maximum operating voltage of 2.7 V. The device is packaged in a φ3.8 mm TO-can and operates within a case temperature range of -10°C to +60°C. Beam divergence is 8.5° parallel and 18° perpendicular to the junction at full width at half maximum. It oscillates in transverse electric mode and has a threshold current of 75 to 100 mA. The lasing wavelength ranges from 632 nm to 643 nm at 150 mW output.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63153AT - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63153AT
Ushio Laser Diodes HL63153AT
Overview of HL63153AT Laser Diode HL63153AT is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver high optical output power in a compact form factor, making it suitable for various applications requiring stable and precise light emission in the red spectrum. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 150 mW Operating Current: Typical operating current is 230 mA, with a threshold current of 75–100 mA Operating Voltage: Typical operating voltage is 2.7 V, with a maximum of 3.1 V Beam Divergence: Offers a divergence of 8.5° parallel and 18° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 3.8 mm TO-can package Polarization: Emits in transverse electric (TE) mode Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Applications Pico Projectors: Ideal for integration into compact projection systems Laser Modules: Used in various optical devices requiring stable and visible red light Optical Equipment: Serves as a reliable light source in various optical systems

Overview of HL63153AT Laser Diode

HL63153AT is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver high optical output power in a compact form factor, making it suitable for various applications requiring stable and precise light emission in the red spectrum.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 150 mW
  • Operating Current: Typical operating current is 230 mA, with a threshold current of 75–100 mA
  • Operating Voltage: Typical operating voltage is 2.7 V, with a maximum of 3.1 V
  • Beam Divergence: Offers a divergence of 8.5° parallel and 18° perpendicular to the junction (full width at half maximum)
  • Package Type: Comes in a compact 3.8 mm TO-can package
  • Polarization: Emits in transverse electric (TE) mode
  • Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Applications
  • Pico Projectors: Ideal for integration into compact projection systems
  • Laser Modules: Used in various optical devices requiring stable and visible red light
  • Optical Equipment: Serves as a reliable light source in various optical systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63153AT
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-660-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 659 nm (6590 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details
Cylindrical TEC Lasers - TECBL-450 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 nm (4500 Å)
Laser Power 10 to 60 milliwatts
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details