World Star Tech Ushio Laser Diodes HL40093MG

Description
Overview of HL40093MG Laser Diode HL40093MG is a high-performance violet laser diode developed by Ushio. Operating within a lasing wavelength range of 398 to 410 nm, it delivers a continuous wave (CW) optical output power of 400 mW, with an absolute maximum rating of 500 mW. This diode is designed to provide stable and reliable performance, making it suitable for various industrial and biomedical applications. Key Features: Wavelength Range: 398 to 410 nm Optical Output Power: 400 mW (CW), absolute maximum 500 mW Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging Exposure Systems: Used as a light source for exposing high-definition circuit patterns on boards Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement and Analysis Equipment: Employed in precision measurement systems 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote
Description
Overview of HL40093MG Laser Diode HL40093MG is a high-performance violet laser diode developed by Ushio. Operating within a lasing wavelength range of 398 to 410 nm, it delivers a continuous wave (CW) optical output power of 400 mW, with an absolute maximum rating of 500 mW. This diode is designed to provide stable and reliable performance, making it suitable for various industrial and biomedical applications. Key Features: Wavelength Range: 398 to 410 nm Optical Output Power: 400 mW (CW), absolute maximum 500 mW Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging Exposure Systems: Used as a light source for exposing high-definition circuit patterns on boards Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement and Analysis Equipment: Employed in precision measurement systems 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL40093MG is a 404nm violet laser diode delivering 400mW continuous wave optical output, designed for biomedical and measurement applications. It is packaged in a 5.6mm diameter TO-can, operates with a typical current of 370mA at 4.9V maximum voltage, and lases between 398nm and 410nm. Beam divergence is 5° to 25° parallel and 30° to 50° perpendicular to the junction. Operating temperature ranges from 0°C to +30°C, with storage temperatures from -35°C to +85°C. The device exhibits multiple transverse modes with TE oscillation and has a threshold current of 110mA to 130mA.

Datasheet Summary
Powered by GS/AI

HL40093MG is a 404nm violet laser diode delivering 400mW continuous wave optical output, designed for biomedical and measurement applications. It is packaged in a 5.6mm diameter TO-can, operates with a typical current of 370mA at 4.9V maximum voltage, and lases between 398nm and 410nm. Beam divergence is 5° to 25° parallel and 30° to 50° perpendicular to the junction. Operating temperature ranges from 0°C to +30°C, with storage temperatures from -35°C to +85°C. The device exhibits multiple transverse modes with TE oscillation and has a threshold current of 110mA to 130mA.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40093MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40093MG
Ushio Laser Diodes HL40093MG
Overview of HL40093MG Laser Diode HL40093MG is a high-performance violet laser diode developed by Ushio. Operating within a lasing wavelength range of 398 to 410 nm, it delivers a continuous wave (CW) optical output power of 400 mW, with an absolute maximum rating of 500 mW. This diode is designed to provide stable and reliable performance, making it suitable for various industrial and biomedical applications. Key Features: Wavelength Range: 398 to 410 nm Optical Output Power: 400 mW (CW), absolute maximum 500 mW Operating Current: 370 to 410 mA Operating Voltage: Up to 4.9 V Threshold Current: 110 to 130 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -35°C to 85°C Applications: Direct Imaging Exposure Systems: Used as a light source for exposing high-definition circuit patterns on boards Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices Measurement and Analysis Equipment: Employed in precision measurement systems 3D Printing: Provides illumination for high-resolution scanning and printing

Overview of HL40093MG Laser Diode

HL40093MG is a high-performance violet laser diode developed by Ushio. Operating within a lasing wavelength range of 398 to 410 nm, it delivers a continuous wave (CW) optical output power of 400 mW, with an absolute maximum rating of 500 mW. This diode is designed to provide stable and reliable performance, making it suitable for various industrial and biomedical applications.

Key Features:

  • Wavelength Range: 398 to 410 nm
  • Optical Output Power: 400 mW (CW), absolute maximum 500 mW
  • Operating Current: 370 to 410 mA
  • Operating Voltage: Up to 4.9 V
  • Threshold Current: 110 to 130 mA
  • Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0°C to 30°C
  • Storage Temperature: -35°C to 85°C Applications:
  • Direct Imaging Exposure Systems: Used as a light source for exposing high-definition circuit patterns on boards
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • Measurement and Analysis Equipment: Employed in precision measurement systems
  • 3D Printing: Provides illumination for high-resolution scanning and printing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40093MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Ushio Laser Diodes - HL63193MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65223DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 520 nm (5200 Å)
View Details