World Star Tech Green Laser Module : DPGL Series DPGL-01S

Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPGL-01S is a green laser module emitting 532 nm light with an optical output power under 1 mW and continuous wave operation. It features a collimated TEM00 beam with a diameter under 1.2 mm and divergence under 1 milliradian, housed in a cylindrical package measuring 15 mm in diameter and 69 mm in length. Operating at 3.3 VDC with a current under 150 mA, it includes reverse polarity protection and auto power control. Classified as Class II under CDRH and Class 2 under IEC, it operates between -10°C and +40°C with storage from -40°C to +80°C. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The DPGL-01S is a green laser module emitting 532 nm light with an optical output power under 1 mW and continuous wave operation. It features a collimated TEM00 beam with a diameter under 1.2 mm and divergence under 1 milliradian, housed in a cylindrical package measuring 15 mm in diameter and 69 mm in length. Operating at 3.3 VDC with a current under 150 mA, it includes reverse polarity protection and auto power control. Classified as Class II under CDRH and Class 2 under IEC, it operates between -10°C and +40°C with storage from -40°C to +80°C. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Markham, Ontario, Canada
Green Laser Module : DPGL Series
DPGL-01S
Green Laser Module : DPGL Series DPGL-01S
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment

DPGL series green lasers are diode pumped green lasers operating at 532nm.
The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability.
Modulation and beam shaping optics can be added to the DPGL series lasers.

Features

  • Collimated
  • Circular Beam
  • High Power stability
  • Reverse Polarity Protection

Applications

  • Holography
  • Semiconductor Inspection
  • Biomedical
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number DPGL-01S
Product Name Green Laser Module : DPGL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Green Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 520 nm (5200 Å)
View Details
Ushio Laser Diodes - HL63290HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL8340MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL6360MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details