World Star Tech Ushio Laser Diodes HL40173MG

Description
Overview of HL40173MG Laser Diode HL40173MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 70–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm CAN package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printing: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Request a Quote Datasheet
Description
Overview of HL40173MG Laser Diode HL40173MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 70–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm CAN package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printing: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40173MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40173MG
Ushio Laser Diodes HL40173MG
Overview of HL40173MG Laser Diode HL40173MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 70–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm CAN package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printing: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems

Overview of HL40173MG Laser Diode

HL40173MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 mA (typical), 600 mA (maximum)
  • Operating Voltage: 4.2 V (typical), 4.9 V (maximum)
  • Threshold Current: 70–180 mA
  • Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm CAN package
  • Operating Temperature: 0–30°C
  • Storage Temperature: -40–85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Enhancing printing precision with stable and powerful laser output
  • Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40173MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-780 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 780 nm (7800 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details