World Star Tech Ushio Laser Diodes HL63642DG

Description
Overview of HL63642DG Laser Diode HL63642DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 200 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources
Request a Quote
Description
Overview of HL63642DG Laser Diode HL63642DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 200 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63642DG is a 639 nm AlGaInP laser diode in a ϕ5.6 mm CAN package with a built-in monitor photodiode, designed for continuous wave operation in applications such as laser levelers, medical devices, and optical equipment. It operates at 200 mW optical output power with a forward current of 225 mA at 25°C case temperature, and 2.7 V operating voltage. Beam divergence is 5° to 13° parallel and 10° to 18° perpendicular to the junction. The device maintains single transverse mode and TE oscillation, with a wall plug efficiency of 33%. Operating temperature ranges from -40°C to +60°C, and storage temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The HL63642DG is a 639 nm AlGaInP laser diode in a ϕ5.6 mm CAN package with a built-in monitor photodiode, designed for continuous wave operation in applications such as laser levelers, medical devices, and optical equipment. It operates at 200 mW optical output power with a forward current of 225 mA at 25°C case temperature, and 2.7 V operating voltage. Beam divergence is 5° to 13° parallel and 10° to 18° perpendicular to the junction. The device maintains single transverse mode and TE oscillation, with a wall plug efficiency of 33%. Operating temperature ranges from -40°C to +60°C, and storage temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63642DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63642DG
Ushio Laser Diodes HL63642DG
Overview of HL63642DG Laser Diode HL63642DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 200 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 200 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources

Overview of HL63642DG Laser Diode

HL63642DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 200 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 200 mW at 25°C; 125 mW at 60°C
  • Operating Current: 225–260 mA at 200 mW
  • Operating Voltage: 2.7–3.0 V
  • Threshold Current: 50–70 mA
  • Operating Temperature Range: -40°C to +60°C
  • Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18°
  • Package Type: TO-56 CAN
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers and rangefinders
  • Measurement light sources
  • Show lasers
  • Medical light sources
  • Laser modules
  • Optical equipment light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63642DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLTB 450B - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details
Ushio Laser Diodes - HL6361MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details