World Star Tech Ushio Laser Diodes HL63680HD

Description
Overview of HL63680HD Laser Diode HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode. HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 3 W (Continuous Wave); 4.2 W (Pulsed) Operating Current: Up to 3 A (CW); Up to 3.8 A (Pulsed) Operating Voltage: 2.5–3.0 V (at 3 W output) Threshold Current: 570–850 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 20–40° (FWHM) Operating Temperature Range: -10°C to +55°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm TO-Can Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 45% (typical) in pulsed operation at 25°C Applications: Laser Projectors: Ideal for high-brightness cinema projectors, laser TVs, and smart projectors Light Source for Optical Equipment: Serves as a reliable light source in various optical devices and systems Advanced Display Systems: Utilized in advanced display technologies requiring high optical output and efficiency
Request a Quote
Description
Overview of HL63680HD Laser Diode HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode. HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 3 W (Continuous Wave); 4.2 W (Pulsed) Operating Current: Up to 3 A (CW); Up to 3.8 A (Pulsed) Operating Voltage: 2.5–3.0 V (at 3 W output) Threshold Current: 570–850 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 20–40° (FWHM) Operating Temperature Range: -10°C to +55°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm TO-Can Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 45% (typical) in pulsed operation at 25°C Applications: Laser Projectors: Ideal for high-brightness cinema projectors, laser TVs, and smart projectors Light Source for Optical Equipment: Serves as a reliable light source in various optical devices and systems Advanced Display Systems: Utilized in advanced display technologies requiring high optical output and efficiency
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63680HD is a 638 nm AlGaInP laser diode in a φ9 mm CAN package, designed for high-power applications such as laser projectors and optical equipment. It delivers 3 W optical output power in continuous wave mode and 4.2 W in pulsed mode at a pulse frequency of 240 Hz with a 40% duty cycle. The operating current is 3 A for CW and 3.8 A for pulsed operation, with an operating voltage of 2.5 to 3.0 V at 3 W output. Beam divergence is 3-20° parallel and 20-40° perpendicular to the junction, both at full width at half maximum. The case temperature must be maintained between -10°C and +55°C during operation, and storage temperature ranges from -40°C to +85°C. Wall plug efficiency reaches 45% under pulsed conditions. The device exhibits multi-transverse mode oscillation and requires adequate heat dissipation to prevent degradation.

Datasheet Summary
Powered by GS/AI

The HL63680HD is a 638 nm AlGaInP laser diode in a φ9 mm CAN package, designed for high-power applications such as laser projectors and optical equipment. It delivers 3 W optical output power in continuous wave mode and 4.2 W in pulsed mode at a pulse frequency of 240 Hz with a 40% duty cycle. The operating current is 3 A for CW and 3.8 A for pulsed operation, with an operating voltage of 2.5 to 3.0 V at 3 W output. Beam divergence is 3-20° parallel and 20-40° perpendicular to the junction, both at full width at half maximum. The case temperature must be maintained between -10°C and +55°C during operation, and storage temperature ranges from -40°C to +85°C. Wall plug efficiency reaches 45% under pulsed conditions. The device exhibits multi-transverse mode oscillation and requires adequate heat dissipation to prevent degradation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63680HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63680HD
Ushio Laser Diodes HL63680HD
Overview of HL63680HD Laser Diode HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode. HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 3 W (Continuous Wave); 4.2 W (Pulsed) Operating Current: Up to 3 A (CW); Up to 3.8 A (Pulsed) Operating Voltage: 2.5–3.0 V (at 3 W output) Threshold Current: 570–850 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 20–40° (FWHM) Operating Temperature Range: -10°C to +55°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm TO-Can Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 45% (typical) in pulsed operation at 25°C Applications: Laser Projectors: Ideal for high-brightness cinema projectors, laser TVs, and smart projectors Light Source for Optical Equipment: Serves as a reliable light source in various optical devices and systems Advanced Display Systems: Utilized in advanced display technologies requiring high optical output and efficiency

Overview of HL63680HD Laser Diode

HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode. HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources.

Key Features:

  • Wavelength: 638 nm (typical)
  • Optical Output Power: 3 W (Continuous Wave); 4.2 W (Pulsed)
  • Operating Current: Up to 3 A (CW); Up to 3.8 A (Pulsed)
  • Operating Voltage: 2.5–3.0 V (at 3 W output)
  • Threshold Current: 570–850 mA
  • Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 20–40° (FWHM)
  • Operating Temperature Range: -10°C to +55°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 9 mm TO-Can
  • Transverse Mode: Multi-transverse mode (TM mode oscillation)
  • Wall-Plug Efficiency: 45% (typical) in pulsed operation at 25°C Applications:
  • Laser Projectors: Ideal for high-brightness cinema projectors, laser TVs, and smart projectors
  • Light Source for Optical Equipment: Serves as a reliable light source in various optical devices and systems
  • Advanced Display Systems: Utilized in advanced display technologies requiring high optical output and efficiency
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63680HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL8337MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-850 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details