World Star Tech Compact Laser With Display COMPACT-520

Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote
Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COMPACT-520 is a compact laser diode module with an integrated touch-screen interface for manual control of power, temperature, and modulation. It emits light at 520 ±5 nm with an optical output power range of 5-100 mW, a power stability of less than 1%, and RMS noise below 5%. The laser is single-mode with vertical polarization and a collimated 5 mm elliptical beam. Beam pointing stability is less than ±10 µrad over 10-40°C, with warm-up time under one minute. It operates on 5 V DC at less than 1.2 A, with external modulation up to 1 MHz and internal modulation up to 50 kHz. The device measures 40 mm wide, 42.5 mm high, and 100 mm long, and operates between +10°C and +40°C. It includes USB control and is rated for storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The COMPACT-520 is a compact laser diode module with an integrated touch-screen interface for manual control of power, temperature, and modulation. It emits light at 520 ±5 nm with an optical output power range of 5-100 mW, a power stability of less than 1%, and RMS noise below 5%. The laser is single-mode with vertical polarization and a collimated 5 mm elliptical beam. Beam pointing stability is less than ±10 µrad over 10-40°C, with warm-up time under one minute. It operates on 5 V DC at less than 1.2 A, with external modulation up to 1 MHz and internal modulation up to 50 kHz. The device measures 40 mm wide, 42.5 mm high, and 100 mm long, and operates between +10°C and +40°C. It includes USB control and is rated for storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Compact Laser With Display - COMPACT-520 - World Star Tech
Markham, Ontario, Canada
Compact Laser With Display
COMPACT-520
Compact Laser With Display COMPACT-520
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:

World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.

COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.

The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.

Contact us to learn how COMPACT is right for your optical system!

The video below showcases the COMPACT-TS in action:

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-520
Product Name Compact Laser With Display
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECGL-520-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 5 to 100 milliwatts
View Details
Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-50G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details