The UH5-30G-730 is a continuous-wave, single-mode infrared laser diode module emitting at 730 nm with 30 mW optical output power, designed for alignment, measurement, and automation applications. It is housed in an anodized aluminum cylinder measuring 12 mm in diameter and 51 mm in length, with a 200 mm cable and red/black electrical leads. The module operates from 3.3 to 5 V DC at less than 80 mA, features adjustable focus with a minimum spot size of less than 100 μm at distances under 10 inches, and maintains laser power stability below 1% when used with a heat sink. It is classified as Class IIIB, has ESD and reverse polarity protection, and requires a heat sink for extended operation. Operating temperature ranges from +10°C to +50°C, with storage from -40°C to +80°C.
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UH5-30G-730 |
| Product Name | Infrared Laser Diode Module : UH-Series Infrared Laser Diode |
| Laser Type | Laser Diodes; Laser Diode Modules |