World Star Tech Blue Violet Laser Module : HP-Series Blue Violet Laser Module HP Series Violet

Description
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display
Request a Quote Datasheet
Description
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Violet - World Star Tech
Markham, Ontario, Canada
Blue Violet Laser Module : HP-Series Blue Violet Laser Module
HP Series Violet
Blue Violet Laser Module : HP-Series Blue Violet Laser Module HP Series Violet
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display

HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics.

Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.

These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers.

Features

  • High Stability; Low Niose
  • Adjustable Focus Beam

Applications

  • Alignment
  • Projection/Display
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HP Series Violet
Product Name Blue Violet Laser Module : HP-Series Blue Violet Laser Module
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65303HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 665 nm (6650 Å)
View Details
Ushio Laser Diodes - HL65264MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL69021DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details