The UH5-35G-640 is a continuous-wave red laser diode module emitting 35 mW at 640 nm with a single-mode laser structure and <1 mrad divergence. It features an adjustable collimated beam with a min spot size of <100 μm at distances under 10 inches, operates on 3.3 to 5 V DC with <110 mA current, and includes an auto power control circuit. The module has a Class IIIB laser safety rating and requires a heat sink for extended use. Its anodized aluminum casing measures 12 mm in diameter and 51 mm in length, with a 200 mm cable. Operating temperature ranges from +10°C to +50°C, and storage ranges from -40°C to +80°C. The case is electrically connected to the circuit, and thermal insulation or restricted airflow is prohibited.
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.
Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.
The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UH5-35G-640 |
| Product Name | Red Laser Modules: UH-Series Red Laser diode modules |
| Laser Type | Laser Diodes; Laser Diode Modules |