World Star Tech Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-635

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UL5-3.5G-635 is a red laser diode module emitting 3.5 mW at 635 nm with single-mode operation and Class IIIA/3R safety rating. It features adjustable focus, elliptical spot size, and a collimated beam of <1 mrad divergence with a minimum spot size of <100 μm at <10" distance. Operated by 3 to 5 V DC at <30 mA, it includes auto power control and ESD/reverse polarity protection. The module has a cylindrical anodized aluminum case measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable. Recommended heat sinking is required for extended use. Operating temperature ranges from +10°C to +40°C and storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The UL5-3.5G-635 is a red laser diode module emitting 3.5 mW at 635 nm with single-mode operation and Class IIIA/3R safety rating. It features adjustable focus, elliptical spot size, and a collimated beam of <1 mrad divergence with a minimum spot size of <100 μm at <10" distance. Operated by 3 to 5 V DC at <30 mA, it includes auto power control and ESD/reverse polarity protection. The module has a cylindrical anodized aluminum case measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable. Recommended heat sinking is required for extended use. Operating temperature ranges from +10°C to +40°C and storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UL-Series Red Laser diode modules
UL5-3.5G-635
Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-635
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements

Features

  • Adjustable focus
  • Auto Power Control with High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement and Aiming
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-3.5G-635
Product Name Red Laser Modules: UL-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6361MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL67001DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL8337MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details