World Star Tech Laser Line Generator Module :Semi Uniform Laser Line Module ULL5-XXP-650-55

Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULL5-XXP-650-55 is a red laser line module emitting at 650 nm with an optical output power of 1 to 3.5 mW and a 55-degree fan angle. It features a semi-uniform line intensity profile, fixed focus, and a minimum line thickness of less than 2 mm at 1 meter distance. The module operates on 3 to 5 VDC with a current draw under 40 mA and includes auto power control. It has a cylindrical housing measuring 10.5 mm in diameter and 24 mm in length, with a 380 mm cable and reverse polarity and ESD protection. Operating temperature ranges from -10°C to +50°C, with storage from -40°C to +80°C. The case is internally connected to the circuit, and a heat sink is recommended for optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The ULL5-XXP-650-55 is a red laser line module emitting at 650 nm with an optical output power of 1 to 3.5 mW and a 55-degree fan angle. It features a semi-uniform line intensity profile, fixed focus, and a minimum line thickness of less than 2 mm at 1 meter distance. The module operates on 3 to 5 VDC with a current draw under 40 mA and includes auto power control. It has a cylindrical housing measuring 10.5 mm in diameter and 24 mm in length, with a 380 mm cable and reverse polarity and ESD protection. Operating temperature ranges from -10°C to +50°C, with storage from -40°C to +80°C. The case is internally connected to the circuit, and a heat sink is recommended for optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-650-55 - World Star Tech
Markham, Ontario, Canada
Laser Line Generator Module :Semi Uniform Laser Line Module
ULL5-XXP-650-55
Laser Line Generator Module :Semi Uniform Laser Line Module ULL5-XXP-650-55
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment

World Star Tech offers a semi-uniform line laser at 55 deg fan angle.
It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens.
These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range.

Features

  • Semi -Uniform Line
  • Factory Focused
  • Low Cost Alternative to Uniform Line

Applications

  • Machine Vision
  • 3D Scanning
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ULL5-XXP-650-55
Product Name Laser Line Generator Module :Semi Uniform Laser Line Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63192DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63102MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-690 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 690 nm (6900 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details