World Star Tech LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR UHL5-20G-690-**

Description
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision
Request a Quote Datasheet
Description
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-690-** - World Star Tech
Markham, Ontario, Canada
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR
UHL5-20G-690-**
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR UHL5-20G-690-**
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision

UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements.

Features

  • Thin Straight Line
  • Adjustable Focus
  • Excellent Power Stability

Applications

  • Alignment
  • Scanning
  • Machine Vision
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL5-20G-690-**
Product Name LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-40-520-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 520 nm (5200 Å)
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
Ushio Laser Diodes - HL6320G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details