World Star Tech Ushio Laser Diodes HL63102MG

Description
Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote Datasheet
Description
Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63102MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63102MG
Ushio Laser Diodes HL63102MG
Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments

Overview of HL63102MG Laser Diode

HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW
  • Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA
  • Operating Voltage: Typical operating voltage is 2.2–2.4 V
  • Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum)
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output
  • Operating Temperature Range: Functions within a temperature range of -10°C to +60°C
  • Package Type: Comes in a compact 5.6 mm TO-can package Applications:
  • Laser Levelers: Used in construction and alignment tools for leveling and measuring
  • Laser Pointers: Ideal for presentations and pointing applications
  • Distance Meters: Employed in devices measuring distances using laser triangulation
  • Optical Equipment: Serves as a light source in various optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63102MG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-450-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 450 nm (4500 Å)
View Details
Ushio Laser Diodes - HL6748MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details