World Star Tech Ushio Laser Diodes HL6312G-A

Description
Overview of HL6312G-A Laser Diode HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output of 5 mW. Encased in a 9.0 mm TO-can package, this diode is designed for applications requiring stable and precise light emission. Key Features: Wavelength: 635 nm (typical), emitting visible red light Optical Output Power: 5 mW (CW), with a maximum of 6 mW for pulsed operation Operating Voltage: 2.7 V (maximum) Operating Current: 55 mA (typical), with a maximum of 85 mA Threshold Current: 20 mA (typical), with a maximum of 70 mA Beam Divergence: Parallel to the junction: 5° to 11° (FWHM); Perpendicular to the junction: 25° to 37° (FWHM) Monitor Photodiode: Built-in photodiode for monitoring laser output, with a typical current of 0.4 mA at 5 mW output Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Package Type: TO-9, 9.0 mm diameter base Polarization: Transverse Magnetic (TM) mode oscillation Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Bar Code Readers: Employed in retail and logistics for scanning barcodes Distance Meters: Utilized in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote Datasheet
Description
Overview of HL6312G-A Laser Diode HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output of 5 mW. Encased in a 9.0 mm TO-can package, this diode is designed for applications requiring stable and precise light emission. Key Features: Wavelength: 635 nm (typical), emitting visible red light Optical Output Power: 5 mW (CW), with a maximum of 6 mW for pulsed operation Operating Voltage: 2.7 V (maximum) Operating Current: 55 mA (typical), with a maximum of 85 mA Threshold Current: 20 mA (typical), with a maximum of 70 mA Beam Divergence: Parallel to the junction: 5° to 11° (FWHM); Perpendicular to the junction: 25° to 37° (FWHM) Monitor Photodiode: Built-in photodiode for monitoring laser output, with a typical current of 0.4 mA at 5 mW output Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Package Type: TO-9, 9.0 mm diameter base Polarization: Transverse Magnetic (TM) mode oscillation Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Bar Code Readers: Employed in retail and logistics for scanning barcodes Distance Meters: Utilized in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6312G-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6312G-A
Ushio Laser Diodes HL6312G-A
Overview of HL6312G-A Laser Diode HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output of 5 mW. Encased in a 9.0 mm TO-can package, this diode is designed for applications requiring stable and precise light emission. Key Features: Wavelength: 635 nm (typical), emitting visible red light Optical Output Power: 5 mW (CW), with a maximum of 6 mW for pulsed operation Operating Voltage: 2.7 V (maximum) Operating Current: 55 mA (typical), with a maximum of 85 mA Threshold Current: 20 mA (typical), with a maximum of 70 mA Beam Divergence: Parallel to the junction: 5° to 11° (FWHM); Perpendicular to the junction: 25° to 37° (FWHM) Monitor Photodiode: Built-in photodiode for monitoring laser output, with a typical current of 0.4 mA at 5 mW output Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Package Type: TO-9, 9.0 mm diameter base Polarization: Transverse Magnetic (TM) mode oscillation Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Bar Code Readers: Employed in retail and logistics for scanning barcodes Distance Meters: Utilized in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments

Overview of HL6312G-A Laser Diode

HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output of 5 mW. Encased in a 9.0 mm TO-can package, this diode is designed for applications requiring stable and precise light emission.

Key Features:

  • Wavelength: 635 nm (typical), emitting visible red light
  • Optical Output Power: 5 mW (CW), with a maximum of 6 mW for pulsed operation
  • Operating Voltage: 2.7 V (maximum)
  • Operating Current: 55 mA (typical), with a maximum of 85 mA
  • Threshold Current: 20 mA (typical), with a maximum of 70 mA
  • Beam Divergence: Parallel to the junction: 5° to 11° (FWHM); Perpendicular to the junction: 25° to 37° (FWHM)
  • Monitor Photodiode: Built-in photodiode for monitoring laser output, with a typical current of 0.4 mA at 5 mW output
  • Operating Temperature: -10°C to +50°C
  • Storage Temperature: -40°C to +85°C
  • Package Type: TO-9, 9.0 mm diameter base
  • Polarization: Transverse Magnetic (TM) mode oscillation Applications:
  • Laser Levelers: Used in construction and alignment tools for leveling and measuring
  • Bar Code Readers: Employed in retail and logistics for scanning barcodes
  • Distance Meters: Utilized in devices measuring distances using laser triangulation
  • Optical Equipment: Serves as a light source in various optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6312G-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-20-488-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Osram Laser Diodes - PLT5 488HB_EP - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details