TECBL-405-USB is a thermo-electrically cooled violet laser module with a 405 nm wavelength and output power ranging from 1 to 150 mW, designed for bioanalytical, measurement, and confocal microscopy applications. It features integrated TEC and controller, operates at 3.3 V DC with less than 1 A current, and has a compact cylindrical form factor of 25.4 mm diameter by 76.2 mm length. Laser power stability is better than 0.5%, RMS noise is under 0.5%, beam divergence is under 0.5 mrad, and beam pointing stability is within ±10 mrad. Warm-up time is less than one minute. The module complies with CDRH 21 CFR 1040.10 as a Class II and IIIA device and includes a USB interface for control. Thermal operation is maintained between +10°C and +40°C with a storage range of -40°C to +80°C.
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.
USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECBL-405-USB |
| Product Name | USB Controlled TEC Laser |
| Laser Type | Laser Diodes |