The COMPACT-635 laser diode module is a compact, integrated system combining a 635 nm laser diode, control electronics, and a touch-screen interface for manual adjustment of power, temperature, and modulation. It delivers 5 to 75 mW of optical power with less than 1% power stability and <5% RMS noise, using a single-mode laser with vertical polarization. The beam is elliptical (5 mm) by default, with <1 mrad divergence and <±10 µrad pointing stability over 10-40°C. It operates on 5 V DC at less than 1.2 A, warms up in under one minute, and fits in a 40 mm × 42.5 mm × 100 mm enclosure. Operating temperature ranges from +10°C to +40°C. USB and external TTL modulation up to 1 MHz are supported.
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.
COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.
The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.
Contact us to learn how COMPACT is right for your optical system!
The video below showcases the COMPACT-TS in action:
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | COMPACT - 635 |
| Product Name | Compact Laser With Display |
| Laser Type | Laser Diodes |