World Star Tech Ushio Laser Diodes HL85021MG

Description
Overview of HL85021MG Laser Diode HL85201MG laser diode is a high-power 850 nm laser diode that operates in a single transverse mode, providing excellent beam quality. It offers an optical output power of 250 mW (CW) and features a wide operating temperature range of -40 to +75°C. This laser diode is packaged in a 5.6 mm TO-18 can and is RoHS compliant, ensuring it meets environmental and safety standards. The HL85201MG can be used as a light source for a variety of infrared illumination applications, including night vision devices, distance measurement sensors such as Time of Flight (ToF)*1, triangulation, and 3D sensing. Its high power and superior beam quality make it ideal for applications requiring precise and reliable infrared light sources. Key Features: High Power Output: 250 mW (CW) optical output power. Single Transverse Mode: Ensures excellent beam quality. Wide Operating Temperature Range: -40 to +75°C for versatile applications. Compact Package: 5.6 mm TO-18 can. RoHS Compliant: Meets stringent environmental and safety standards. Applications: Night Vision Devices: Provides reliable infrared illumination for enhanced visibility in low-light conditions. Distance Measurement Sensors (ToF): Enables precise distance measurement using Time of Flight technology. Triangulation: Offers accurate position detection for various industrial and scientific applications. 3D Sensing: Facilitates advanced 3D sensing for applications such as gesture recognition, facial recognition, and environmental mapping. *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet
Description
Overview of HL85021MG Laser Diode HL85201MG laser diode is a high-power 850 nm laser diode that operates in a single transverse mode, providing excellent beam quality. It offers an optical output power of 250 mW (CW) and features a wide operating temperature range of -40 to +75°C. This laser diode is packaged in a 5.6 mm TO-18 can and is RoHS compliant, ensuring it meets environmental and safety standards. The HL85201MG can be used as a light source for a variety of infrared illumination applications, including night vision devices, distance measurement sensors such as Time of Flight (ToF)*1, triangulation, and 3D sensing. Its high power and superior beam quality make it ideal for applications requiring precise and reliable infrared light sources. Key Features: High Power Output: 250 mW (CW) optical output power. Single Transverse Mode: Ensures excellent beam quality. Wide Operating Temperature Range: -40 to +75°C for versatile applications. Compact Package: 5.6 mm TO-18 can. RoHS Compliant: Meets stringent environmental and safety standards. Applications: Night Vision Devices: Provides reliable infrared illumination for enhanced visibility in low-light conditions. Distance Measurement Sensors (ToF): Enables precise distance measurement using Time of Flight technology. Triangulation: Offers accurate position detection for various industrial and scientific applications. 3D Sensing: Facilitates advanced 3D sensing for applications such as gesture recognition, facial recognition, and environmental mapping. *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL85021MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL85021MG
Ushio Laser Diodes HL85021MG
Overview of HL85021MG Laser Diode HL85201MG laser diode is a high-power 850 nm laser diode that operates in a single transverse mode, providing excellent beam quality. It offers an optical output power of 250 mW (CW) and features a wide operating temperature range of -40 to +75°C. This laser diode is packaged in a 5.6 mm TO-18 can and is RoHS compliant, ensuring it meets environmental and safety standards. The HL85201MG can be used as a light source for a variety of infrared illumination applications, including night vision devices, distance measurement sensors such as Time of Flight (ToF)*1, triangulation, and 3D sensing. Its high power and superior beam quality make it ideal for applications requiring precise and reliable infrared light sources. Key Features: High Power Output: 250 mW (CW) optical output power. Single Transverse Mode: Ensures excellent beam quality. Wide Operating Temperature Range: -40 to +75°C for versatile applications. Compact Package: 5.6 mm TO-18 can. RoHS Compliant: Meets stringent environmental and safety standards. Applications: Night Vision Devices: Provides reliable infrared illumination for enhanced visibility in low-light conditions. Distance Measurement Sensors (ToF): Enables precise distance measurement using Time of Flight technology. Triangulation: Offers accurate position detection for various industrial and scientific applications. 3D Sensing: Facilitates advanced 3D sensing for applications such as gesture recognition, facial recognition, and environmental mapping. *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.

Overview of HL85021MG Laser Diode

HL85201MG laser diode is a high-power 850 nm laser diode that operates in a single transverse mode, providing excellent beam quality. It offers an optical output power of 250 mW (CW) and features a wide operating temperature range of -40 to +75°C. This laser diode is packaged in a 5.6 mm TO-18 can and is RoHS compliant, ensuring it meets environmental and safety standards.

The HL85201MG can be used as a light source for a variety of infrared illumination applications, including night vision devices, distance measurement sensors such as Time of Flight (ToF)*1, triangulation, and 3D sensing. Its high power and superior beam quality make it ideal for applications requiring precise and reliable infrared light sources.

Key Features:

  • High Power Output: 250 mW (CW) optical output power.
  • Single Transverse Mode: Ensures excellent beam quality.
  • Wide Operating Temperature Range: -40 to +75°C for versatile applications.
  • Compact Package: 5.6 mm TO-18 can.
  • RoHS Compliant: Meets stringent environmental and safety standards. Applications:
  • Night Vision Devices: Provides reliable infrared illumination for enhanced visibility in low-light conditions.
  • Distance Measurement Sensors (ToF): Enables precise distance measurement using Time of Flight technology.
  • Triangulation: Offers accurate position detection for various industrial and scientific applications.
  • 3D Sensing: Facilitates advanced 3D sensing for applications such as gesture recognition, facial recognition, and environmental mapping. *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL85021MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63373HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
II-VI Laser Diodes - CMDFB10xxA - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 1030 to 1064 nm (10300 to 10640 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 635 nm (6350 Å)
View Details