World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-100G-980

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-100G-980 is an infrared laser diode module emitting at 980 nm with 100 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus, <1 mrad divergence, and a spot size under 100 μm at distances under 10 inches. Packaged in a 12 mm diameter by 51 mm length anodized aluminum body, it operates on 3.3 to 5 V DC with less than 250 mA current and requires a heat sink for extended use. The module is Class IIIB, ESD and reverse polarity protected, with operational temperatures from +10°C to +50°C. Laser output is stable to within <1% when heat-sinked, with a wavelength drift of 0.2 nm/°C.

Datasheet Summary
Powered by GS/AI

The UH5-100G-980 is an infrared laser diode module emitting at 980 nm with 100 mW continuous optical output power, designed for alignment, measurement, and automation applications. It features an adjustable elliptical focus, <1 mrad divergence, and a spot size under 100 μm at distances under 10 inches. Packaged in a 12 mm diameter by 51 mm length anodized aluminum body, it operates on 3.3 to 5 V DC with less than 250 mA current and requires a heat sink for extended use. The module is Class IIIB, ESD and reverse polarity protected, with operational temperatures from +10°C to +50°C. Laser output is stable to within <1% when heat-sinked, with a wavelength drift of 0.2 nm/°C.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-980 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-100G-980
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-100G-980
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-100G-980
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-40-520-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 520 nm (5200 Å)
View Details
Ushio Laser Diodes - HL65293HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 652 nm (6520 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-705 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 705 nm (7050 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details