World Star Tech Ushio Laser Diodes HL40115MG

Description
Overview of HL40115MG Laser Diode The HL40115MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Description
Overview of HL40115MG Laser Diode The HL40115MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL40115MG is a 405 nm violet laser diode delivering 600 mW continuous wave optical output, designed for applications such as PCB direct imaging, industrial measurement, and biomedical systems. It is packaged in a 5.6 mm TO-can and operates with a typical current of 550 mA at 4.2 V. The device includes a built-in monitor photodiode and exhibits multiple transverse mode oscillation with TE mode. Beam divergence ranges from 5° to 25° parallel to the junction and 30° to 50° perpendicular to the junction. Operating temperature is rated from 0°C to 30°C, with storage temperature ranging from -40°C to 85°C. The laser is not radiation resistant and is intended for general electronic equipment only, not life-critical applications.

Datasheet Summary
Powered by GS/AI

The HL40115MG is a 405 nm violet laser diode delivering 600 mW continuous wave optical output, designed for applications such as PCB direct imaging, industrial measurement, and biomedical systems. It is packaged in a 5.6 mm TO-can and operates with a typical current of 550 mA at 4.2 V. The device includes a built-in monitor photodiode and exhibits multiple transverse mode oscillation with TE mode. Beam divergence ranges from 5° to 25° parallel to the junction and 30° to 50° perpendicular to the junction. Operating temperature is rated from 0°C to 30°C, with storage temperature ranging from -40°C to 85°C. The laser is not radiation resistant and is intended for general electronic equipment only, not life-critical applications.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40115MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40115MG
Ushio Laser Diodes HL40115MG
Overview of HL40115MG Laser Diode The HL40115MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination

Overview of HL40115MG Laser Diode

The HL40115MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 to 650 mA
  • Operating Voltage: 3.8 to 4.6 V
  • Threshold Current: 70 to 180 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0 to 30°C
  • Storage Temperature: -40 to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40115MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-75G-685 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
RGB Laser with Display - COMPACT RGB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 to 635 nm (4500 to 6350 Å)
Laser Power 40 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-15G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details