World Star Tech Ushio Laser Diodes HL40113MG

Description
Overview of HL40113MG Laser Diode HL40113MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Description
Overview of HL40113MG Laser Diode HL40113MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL40113MG is a 405 nm violet laser diode with a 600 mW continuous wave optical output power, designed for applications such as PCB direct imaging, industrial measurement, and biomedical systems. It is packaged in a 5.6 mm diameter TO-can and operates with a typical current of 500 mA at 4.2 V. The device emits in the 400 to 410 nm range with a threshold current of 70 to 180 mA. Beam divergence is 5 to 25 degrees parallel to the junction and 30 to 50 degrees perpendicular to the junction. The operating temperature range is 0 to 30°C, and storage temperature ranges from -40 to 85°C. It supports TE mode oscillation and multiple transverse modes. The laser is not radiation resistant and is not intended for life-supporting or safety-critical applications.

Datasheet Summary
Powered by GS/AI

HL40113MG is a 405 nm violet laser diode with a 600 mW continuous wave optical output power, designed for applications such as PCB direct imaging, industrial measurement, and biomedical systems. It is packaged in a 5.6 mm diameter TO-can and operates with a typical current of 500 mA at 4.2 V. The device emits in the 400 to 410 nm range with a threshold current of 70 to 180 mA. Beam divergence is 5 to 25 degrees parallel to the junction and 30 to 50 degrees perpendicular to the junction. The operating temperature range is 0 to 30°C, and storage temperature ranges from -40 to 85°C. It supports TE mode oscillation and multiple transverse modes. The laser is not radiation resistant and is not intended for life-supporting or safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40113MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40113MG
Ushio Laser Diodes HL40113MG
Overview of HL40113MG Laser Diode HL40113MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 to 650 mA Operating Voltage: 3.8 to 4.6 V Threshold Current: 70 to 180 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can Operating Temperature: 0 to 30°C Storage Temperature: -40 to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination

Overview of HL40113MG Laser Diode

HL40113MG is a high-power violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is engineered for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 to 650 mA
  • Operating Voltage: 3.8 to 4.6 V
  • Threshold Current: 70 to 180 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 50° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: 0 to 30°C
  • Storage Temperature: -40 to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40113MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-50G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6320G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details