World Star Tech Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser TECRL-658

Description
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation
Request a Quote
Description
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TECRL-658 is a thermoelectrically cooled red laser diode module emitting at 658 ± 3 nm with an optical output power of 10 to 150 mW. It features integrated TEC and driver circuitry for power stability under 0.5% and RMS noise under 0.5%, with a collimated elliptical beam of 3 mm diameter and divergence less than 1 mrad. The module operates at 3.3 V DC with a current under 1.2 A, requires less than 1 minute warm-up, and is rated for operation between +10°C and +40°C. Its mechanical dimensions are 25.3 mm in diameter and 76.2 mm in length. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

TECRL-658 is a thermoelectrically cooled red laser diode module emitting at 658 ± 3 nm with an optical output power of 10 to 150 mW. It features integrated TEC and driver circuitry for power stability under 0.5% and RMS noise under 0.5%, with a collimated elliptical beam of 3 mm diameter and divergence less than 1 mrad. The module operates at 3.3 V DC with a current under 1.2 A, requires less than 1 minute warm-up, and is rated for operation between +10°C and +40°C. Its mechanical dimensions are 25.3 mm in diameter and 76.2 mm in length. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-658 - World Star Tech
Markham, Ontario, Canada
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser
TECRL-658
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser TECRL-658
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation

TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications.

TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength.

The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Low RMS Noise
  • Excellent Wavelength Stability
  • High Power stability
  • Adjustable Focus

Applications

  • Bioanalytical
  • Imaging
  • Measurement & Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECRL-658
Product Name Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63391DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 670 nm (6700 Å)
Laser Power 0.4000 to 10 milliwatts
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-780-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details
Green Laser Module : DPGL Series - DPGL-05S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details