World Star Tech Ushio Laser Diodes HL63373HD

Description
Overview of HL63373HD Laser Diode HL63373HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: 638 nm (visible red) Output Power: 1.0 W (continuous wave, CW); 1.2 W (pulsed) Operating Voltage: 2.4 to 2.8 V Operating Current: 1,000 to 1,300 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 1° to 20°; Perpendicular to junction: 25° to 45° Operating Temperature: -10°C to +45°C Package Type: 9 mm CAN package with high heat dissipation Applications: Laser Light Shows: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices
Request a Quote
Description
Overview of HL63373HD Laser Diode HL63373HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: 638 nm (visible red) Output Power: 1.0 W (continuous wave, CW); 1.2 W (pulsed) Operating Voltage: 2.4 to 2.8 V Operating Current: 1,000 to 1,300 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 1° to 20°; Perpendicular to junction: 25° to 45° Operating Temperature: -10°C to +45°C Package Type: 9 mm CAN package with high heat dissipation Applications: Laser Light Shows: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63373HD is a 638 nm AlGaInP laser diode in a 9 mm CAN package, designed for visible light applications such as laser shows and optical equipment. It delivers 1.0 W optical output power in continuous wave operation and 1.2 W in pulsed mode under 120 Hz frequency and 30% duty cycle. Operating current ranges from 1000 to 1300 mA at 2.4 to 2.8 V, with a threshold current of 200 to 250 mA. Beam divergence is 1° to 20° parallel and 25° to 45° perpendicular to the junction. The device operates at case temperatures from -10°C to +45°C and has an expected MTTF greater than 1000 hours. The emitter size is 40 μm, and wall-plug efficiency is 41%.

Datasheet Summary
Powered by GS/AI

The HL63373HD is a 638 nm AlGaInP laser diode in a 9 mm CAN package, designed for visible light applications such as laser shows and optical equipment. It delivers 1.0 W optical output power in continuous wave operation and 1.2 W in pulsed mode under 120 Hz frequency and 30% duty cycle. Operating current ranges from 1000 to 1300 mA at 2.4 to 2.8 V, with a threshold current of 200 to 250 mA. Beam divergence is 1° to 20° parallel and 25° to 45° perpendicular to the junction. The device operates at case temperatures from -10°C to +45°C and has an expected MTTF greater than 1000 hours. The emitter size is 40 μm, and wall-plug efficiency is 41%.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63373HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63373HD
Ushio Laser Diodes HL63373HD
Overview of HL63373HD Laser Diode HL63373HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Key Features: Wavelength: 638 nm (visible red) Output Power: 1.0 W (continuous wave, CW); 1.2 W (pulsed) Operating Voltage: 2.4 to 2.8 V Operating Current: 1,000 to 1,300 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 1° to 20°; Perpendicular to junction: 25° to 45° Operating Temperature: -10°C to +45°C Package Type: 9 mm CAN package with high heat dissipation Applications: Laser Light Shows: Ideal for high-brightness red laser projections Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources Optical Equipment: Can be used as a light source in various optical devices

Overview of HL63373HD Laser Diode

HL63373HD is a high-performance red laser diode developed by Ushio, designed for demanding applications such as laser projectors and optical equipment. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability.

Key Features:

  • Wavelength: 638 nm (visible red)
  • Output Power: 1.0 W (continuous wave, CW); 1.2 W (pulsed)
  • Operating Voltage: 2.4 to 2.8 V
  • Operating Current: 1,000 to 1,300 mA
  • Threshold Current: 200 to 250 mA
  • Beam Divergence: Parallel to junction: 1° to 20°; Perpendicular to junction: 25° to 45°
  • Operating Temperature: -10°C to +45°C
  • Package Type: 9 mm CAN package with high heat dissipation Applications:
  • Laser Light Shows: Ideal for high-brightness red laser projections
  • Biomedical Instruments: Suitable for medical and analytical equipment requiring stable red light sources
  • Optical Equipment: Can be used as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63373HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details
Osram Laser Diodes - PLT3 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL6358MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details